Anatech Electronics, Inc. 5785 MHz WiFi Cavity Filter AB5785B582

Description
5785 MHz WiFi Cavity Filter
Request a Quote
Description
5785 MHz WiFi Cavity Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5785 MHz WiFi Cavity Filter - AB5785B582 - Anatech Electronics, Inc.
Garfield, NJ, United States
5785 MHz WiFi Cavity Filter
AB5785B582
5785 MHz WiFi Cavity Filter AB5785B582
5785 MHz WiFi Cavity Filter

5785 MHz WiFi Cavity Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB5785B582
Product Name 5785 MHz WiFi Cavity Filter
Fc 5785 MHz
Bandwidth 40000 kHz
Insertion Loss 1.75 dB
Unlock Full Specs
to access all available technical data

Similar Products

3430 MHz Cavity Band Pass Filter - AB3430B840 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3430 MHz
Bandwidth 10000 kHz
View Details
2084.5 MHz Cavity Band Pass Filter - AB2084B688 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2084 MHz
Bandwidth 12000 kHz
View Details
4885 MHz Cavity Band Pass Filter - AB4885B967 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4885 MHz
Bandwidth 50000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2049B1115 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 34000 kHz
View Details