Anatech Electronics, Inc. 5785 MHz WiFi Cavity Filter AB5785B1041

Description
5785 MHz WiFi Cavity Filter
Request a Quote
Description
5785 MHz WiFi Cavity Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5785 MHz WiFi Cavity Filter - AB5785B1041 - Anatech Electronics, Inc.
Garfield, NJ, United States
5785 MHz WiFi Cavity Filter
AB5785B1041
5785 MHz WiFi Cavity Filter AB5785B1041
5785 MHz WiFi Cavity Filter

5785 MHz WiFi Cavity Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB5785B1041
Product Name 5785 MHz WiFi Cavity Filter
Fc 5785 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
Unlock Full Specs
to access all available technical data

Similar Products

2200-2230 MHz Cavity Band Pass Filter - AB2215B909 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2215 MHz
Bandwidth 30000 kHz
View Details
10250 MHz Cavity Band Pass Filter - AB10250B1083 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10250 MHz
Bandwidth 700000 kHz
View Details
2300-2400 MHz WiFi Cavity Band Pass Filter with N-F connectors - AB2350B490-NF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 100000 kHz
View Details
3530 MHz Cavity Band Pass Filter - AB3530B841 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3530 MHz
Bandwidth 5000 kHz
View Details