Anatech Electronics, Inc. 5767 MHz WiFi Cavity Filter AB5767B657

Description
5767 MHz WiFi Cavity Filter
Request a Quote
Description
5767 MHz WiFi Cavity Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5767 MHz WiFi Cavity Filter - AB5767B657 - Anatech Electronics, Inc.
Garfield, NJ, United States
5767 MHz WiFi Cavity Filter
AB5767B657
5767 MHz WiFi Cavity Filter AB5767B657
5767 MHz WiFi Cavity Filter

5767 MHz WiFi Cavity Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB5767B657
Product Name 5767 MHz WiFi Cavity Filter
Fc 5767 MHz
Bandwidth 40000 kHz
Insertion Loss 1.75 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB1999B682 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1999 MHz
Bandwidth 12000 kHz
View Details
5250 MHz Cavity Band Pass Filter - AB5250B1014 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5250 MHz
Bandwidth 16500 kHz
View Details
WiFi Cavity Band Pass Filter - AB2084B1124 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2084 MHz
Bandwidth 20000 kHz
View Details
1848 MHz Cavity Band Pass Filter - AB1848B819 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1848 MHz
Bandwidth 2000 kHz
View Details