Anatech Electronics, Inc. 5715 MHz WiFi Cavity Filter AB5715B594

Description
5715 MHz WiFi Cavity Filter
Request a Quote
Description
5715 MHz WiFi Cavity Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5715 MHz WiFi Cavity Filter - AB5715B594 - Anatech Electronics, Inc.
Garfield, NJ, United States
5715 MHz WiFi Cavity Filter
AB5715B594
5715 MHz WiFi Cavity Filter AB5715B594
5715 MHz WiFi Cavity Filter

5715 MHz WiFi Cavity Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB5715B594
Product Name 5715 MHz WiFi Cavity Filter
Fc 5715 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
Unlock Full Specs
to access all available technical data

Similar Products

2067.5 MHz Cavity Band Pass Filter - AB2067B700 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2068 MHz
Bandwidth 20000 kHz
View Details
1622 MHz Cavity Band Pass Filter - AB1622B756 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1622 MHz
Bandwidth 6250 kHz
View Details
WiFi Cavity Band Pass Filter - AB2073B1122 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2074 MHz
Bandwidth 20000 kHz
View Details
4935 MHz Cavity Band Pass Filter - AB4935B906 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4935 MHz
Bandwidth 57000 kHz
View Details