Anatech Electronics, Inc. 5700 MHz WiFi Cavity Filter AB5700B1012

Description
5700 MHz WiFi Cavity Filter
Request a Quote
Description
5700 MHz WiFi Cavity Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5700 MHz WiFi Cavity Filter - AB5700B1012 - Anatech Electronics, Inc.
Garfield, NJ, United States
5700 MHz WiFi Cavity Filter
AB5700B1012
5700 MHz WiFi Cavity Filter AB5700B1012
5700 MHz WiFi Cavity Filter

5700 MHz WiFi Cavity Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB5700B1012
Product Name 5700 MHz WiFi Cavity Filter
Fc 5700 MHz
Bandwidth 40000 kHz
Insertion Loss 1.75 dB
Unlock Full Specs
to access all available technical data

Similar Products

170 MHz Cavity Band Pass Filter - AB170B1181 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 170 MHz
Bandwidth 8000 kHz
View Details
1747 MHz Cavity Band Pass Filter - AB1747B850 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1747 MHz
Bandwidth 75000 kHz
View Details
9500-10500 MHz Cavity Band Pass Filter - AB10000B1139 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10000 MHz
Bandwidth 1.00E6 kHz
View Details