Anatech Electronics, Inc. 5695 MHz WiFi Cavity Filter AB5695B1050

Description
5695 MHz WiFi Cavity Filter
Request a Quote
Description
5695 MHz WiFi Cavity Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5695 MHz WiFi Cavity Filter - AB5695B1050 - Anatech Electronics, Inc.
Garfield, NJ, United States
5695 MHz WiFi Cavity Filter
AB5695B1050
5695 MHz WiFi Cavity Filter AB5695B1050
5695 MHz WiFi Cavity Filter

5695 MHz WiFi Cavity Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB5695B1050
Product Name 5695 MHz WiFi Cavity Filter
Fc 5695 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2016B617 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2016 MHz
Bandwidth 12000 kHz
View Details
2073.5 MHz Cavity Band Pass Filter - AB2073B701 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2074 MHz
Bandwidth 20000 kHz
View Details
380-385 MHz Cavity Band Pass Filter - AB382B941 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 382 MHz
Bandwidth 5000 kHz
View Details
4950 MHz Cavity Band Pass Filter - AB4950B935 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4950 MHz
Bandwidth 10000 kHz
View Details