Anatech Electronics, Inc. 5680 MHz WiFi Cavity Filter AB5680B963

Description
5680 MHz WiFi Cavity Filter
Request a Quote
Description
5680 MHz WiFi Cavity Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5680 MHz WiFi Cavity Filter - AB5680B963 - Anatech Electronics, Inc.
Garfield, NJ, United States
5680 MHz WiFi Cavity Filter
AB5680B963
5680 MHz WiFi Cavity Filter AB5680B963
5680 MHz WiFi Cavity Filter

5680 MHz WiFi Cavity Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB5680B963
Product Name 5680 MHz WiFi Cavity Filter
Fc 5680 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
Unlock Full Specs
to access all available technical data

Similar Products

2350 MHz Cavity Band Pass Filter - AB2350B1329 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 300000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2033B1109 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2034 MHz
Bandwidth 34000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2049B1115 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 34000 kHz
View Details
5490 MHz WiFi Cavity Filter - AB5490B550 - Anatech Electronics, Inc.
Specs
Fc 5490 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details