Anatech Electronics, Inc. 5670 MHz WiFi Cavity Filter AB5670B559

Description
5670 MHz WiFi Cavity Filter
Request a Quote
Description
5670 MHz WiFi Cavity Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5670 MHz WiFi Cavity Filter - AB5670B559 - Anatech Electronics, Inc.
Garfield, NJ, United States
5670 MHz WiFi Cavity Filter
AB5670B559
5670 MHz WiFi Cavity Filter AB5670B559
5670 MHz WiFi Cavity Filter

5670 MHz WiFi Cavity Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB5670B559
Product Name 5670 MHz WiFi Cavity Filter
Fc 5670 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

4380-5020 MHz Cavity Band Pass Filter - AB4700B1196 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4700 MHz
Bandwidth 640000 kHz
View Details
1912 MHz Cavity Band Pass Filter - AB1912B714 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1912 MHz
Bandwidth 95000 kHz
View Details
1912 MHz Cavity Band Pass Filter - AB1912B713 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1912 MHz
Bandwidth 95000 kHz
View Details
3450 MHz Cavity Band Pass Filter - AB3450B1342 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3450 MHz
Bandwidth 80000 kHz
View Details