Anatech Electronics, Inc. 5655 MHz WiFi Cavity Filter AB5655B1049

Description
5655 MHz WiFi Cavity Filter
Request a Quote
Description
5655 MHz WiFi Cavity Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5655 MHz WiFi Cavity Filter - AB5655B1049 - Anatech Electronics, Inc.
Garfield, NJ, United States
5655 MHz WiFi Cavity Filter
AB5655B1049
5655 MHz WiFi Cavity Filter AB5655B1049
5655 MHz WiFi Cavity Filter

5655 MHz WiFi Cavity Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB5655B1049
Product Name 5655 MHz WiFi Cavity Filter
Fc 5655 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Band Pass Filter - AB2436B478 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2436 MHz
Bandwidth 73000 kHz
View Details
WiFi 2441.5 MHz Cavity Band Pass Filter - AB2441B512 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2442 MHz
Bandwidth 66000 kHz
View Details
1166-1186MHz Cavity Band Pass Filter - AB1176B1209 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1176 MHz
Bandwidth 20000 kHz
View Details
2200-2300 MHz Cavity Band Pass Filter - AB2250B1212 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2250 MHz
Bandwidth 100000 kHz
View Details