Anatech Electronics, Inc. 5650 MHz WiFi Cavity Filter AB5650B558

Description
5650 MHz WiFi Cavity Filter
Request a Quote
Description
5650 MHz WiFi Cavity Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5650 MHz WiFi Cavity Filter - AB5650B558 - Anatech Electronics, Inc.
Garfield, NJ, United States
5650 MHz WiFi Cavity Filter
AB5650B558
5650 MHz WiFi Cavity Filter AB5650B558
5650 MHz WiFi Cavity Filter

5650 MHz WiFi Cavity Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB5650B558
Product Name 5650 MHz WiFi Cavity Filter
Fc 5630 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2061B640 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2062 MHz
Bandwidth 12000 kHz
View Details
420 MHz Cavity Band Pass Filter - AB420B1350 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 420 MHz
Bandwidth 20000 kHz
View Details
2250 MHz Cavity Band Pass Filter - AB2250B738 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2250 MHz
Bandwidth 100000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2061B1118 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2062 MHz
Bandwidth 20000 kHz
View Details