Anatech Electronics, Inc. 5640 MHz WiFi Cavity Filter AB5640B961

Description
5640 MHz WiFi Cavity Filter
Request a Quote
Description
5640 MHz WiFi Cavity Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5640 MHz WiFi Cavity Filter - AB5640B961 - Anatech Electronics, Inc.
Garfield, NJ, United States
5640 MHz WiFi Cavity Filter
AB5640B961
5640 MHz WiFi Cavity Filter AB5640B961
5640 MHz WiFi Cavity Filter

5640 MHz WiFi Cavity Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB5640B961
Product Name 5640 MHz WiFi Cavity Filter
Fc 5640 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
Unlock Full Specs
to access all available technical data

Similar Products

2614-2624 MHz Cavity Band Pass Filter - AB2619B1221 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2619 MHz
Bandwidth 10000 kHz
View Details
1575 MHz Cavity Band Pass Filter - AB1575B1272 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1575 MHz
Bandwidth 50000 kHz
View Details
5590 MHz WiFi Cavity Filter - AB5590B567 - Anatech Electronics, Inc.
Specs
Fc 5590 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details