Anatech Electronics, Inc. 5630 MHz WiFi Cavity Filter AB5630B557

Description
5630 MHz WiFi Cavity Filter
Request a Quote
Description
5630 MHz WiFi Cavity Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5630 MHz WiFi Cavity Filter - AB5630B557 - Anatech Electronics, Inc.
Garfield, NJ, United States
5630 MHz WiFi Cavity Filter
AB5630B557
5630 MHz WiFi Cavity Filter AB5630B557
5630 MHz WiFi Cavity Filter

5630 MHz WiFi Cavity Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB5630B557
Product Name 5630 MHz WiFi Cavity Filter
Fc 5630 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

2250 MHz Cavity Band Pass Filter - AB2250B1057 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2250 MHz
Bandwidth 100000 kHz
View Details
5510 MHz Cavity Band Pass Filter - AB5510B563 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5510 MHz
Bandwidth 20000 kHz
View Details
2007.5 MHz Cavity Band Pass Filter - AB2007B1345 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2008 MHz
Bandwidth 485000 kHz
View Details
2600 MHz Cavity Band Pass Filter - AB2600B785 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 13000 kHz
View Details