Anatech Electronics, Inc. 5610 MHz WiFi Cavity Filter AB5610B568

Description
5610 MHz WiFi Cavity Filter
Request a Quote
Description
5610 MHz WiFi Cavity Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5610 MHz WiFi Cavity Filter - AB5610B568 - Anatech Electronics, Inc.
Garfield, NJ, United States
5610 MHz WiFi Cavity Filter
AB5610B568
5610 MHz WiFi Cavity Filter AB5610B568
5610 MHz WiFi Cavity Filter

5610 MHz WiFi Cavity Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB5610B568
Product Name 5610 MHz WiFi Cavity Filter
Fc 5610 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
Unlock Full Specs
to access all available technical data

Similar Products

2310-2320 MHz Cavity Filter - AB2315B994 - Anatech Electronics, Inc.
Specs
Fc 2315 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
2200-2230 MHz Cavity Band Pass Filter - AB2215B909 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2215 MHz
Bandwidth 30000 kHz
View Details
2400 MHz Cavity Band Pass Filter - AB2400B712 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2400 MHz
Bandwidth 200000 kHz
View Details
5550 MHz Cavity Band Pass Filter - AB5505B732 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5550 MHz
Bandwidth 40000 kHz
View Details