Anatech Electronics, Inc. 5610 MHz WiFi Cavity Filter AB5610B545

Description
5610 MHz WiFi Cavity Filter
Request a Quote
Description
5610 MHz WiFi Cavity Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5610 MHz WiFi Cavity Filter - AB5610B545 - Anatech Electronics, Inc.
Garfield, NJ, United States
5610 MHz WiFi Cavity Filter
AB5610B545
5610 MHz WiFi Cavity Filter AB5610B545
5610 MHz WiFi Cavity Filter

5610 MHz WiFi Cavity Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB5610B545
Product Name 5610 MHz WiFi Cavity Filter
Fc 5610 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
Unlock Full Specs
to access all available technical data

Similar Products

1622 MHz Cavity Band Pass Filter - AB1622B756 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1622 MHz
Bandwidth 6250 kHz
View Details
10250 MHz Cavity Band Pass Filter - AB10250B1083 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10250 MHz
Bandwidth 700000 kHz
View Details
2470 MHz WiFi Cavity Band Pass Filter - AB2470B1164 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2470 MHz
Bandwidth 22000 kHz
View Details
3482-3567 MHz Cavity Band Pass Filter - AB3525B1223 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3525 MHz
Bandwidth 85000 kHz
View Details