Anatech Electronics, Inc. 2600 MHz Cavity Band Pass Filter AB2600B785

Description
2600 MHz Cavity Band Pass Filter
Request a Quote
Description
2600 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2600 MHz Cavity Band Pass Filter - AB2600B785 - Anatech Electronics, Inc.
Garfield, NJ, United States
2600 MHz Cavity Band Pass Filter
AB2600B785
2600 MHz Cavity Band Pass Filter AB2600B785
2600 MHz Cavity Band Pass Filter

2600 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB2600B785
Product Name 2600 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 13000 kHz
Insertion Loss 3.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

2340-2350 MHz Cavity Filter - AB2345B997 - Anatech Electronics, Inc.
Specs
Fc 2345 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
2072.5 MHz Cavity Band Pass Filter - AB2072B737 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2072 MHz
Bandwidth 95000 kHz
View Details
3460 MHz Cavity Band Pass Filter - AB3460B648 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3460 MHz
Bandwidth 50000 kHz
View Details
5600 MHz Cavity Band Pass Filter - AB5600B1268 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5600 MHz
Bandwidth 220000 kHz
View Details