Anatech Electronics, Inc. 10010 MHz Cavity Band Pass Filter AB10010B1145

Description
10010 MHz Cavity Band Pass Filter
Request a Quote
Description
10010 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
10010 MHz Cavity Band Pass Filter - AB10010B1145 - Anatech Electronics, Inc.
Garfield, NJ, United States
10010 MHz Cavity Band Pass Filter
AB10010B1145
10010 MHz Cavity Band Pass Filter AB10010B1145
10010 MHz Cavity Band Pass Filter

10010 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB10010B1145
Product Name 10010 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 10010 MHz
Bandwidth 320000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

1625 MHz Cavity Band Pass Filter - AB1625B881 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1625 MHz
Bandwidth 24000 kHz
View Details
10700 MHz Cavity Band Pass Filter - AB10700B1324 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10700 MHz
Bandwidth 2.60E6 kHz
View Details
2436.5 MHz Cavity Band Pass Filter with N(F)/N(M) connectors - AB2436B479-NFNM - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2436 MHz
Bandwidth 70000 kHz
View Details
5490-5590 MHz Cavity Band Pass Filter - AB5540B1166 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5540 MHz
Bandwidth 100000 kHz
View Details