Anaren, Inc. RF Directional Coupler - XC2500E-10S XC2500E-10S

Description
Manufacturer: Anaren Win Source Part Number: 1281478-XC2500E-10S Series: Xinger II Packaging: Reel - TR Package: 4-SMD, No Lead Applications: General Power - Max: 80W Coupler Type: Standard Frequency: 2.3GHz ~ 2.7GHz Insertion Loss: 0.15dB Isolation: 22dB Family Name: XC2500E Categories: RF/IF and RFID Manufacturer Homepage: www.anaren.com Manufacturer Package: 0502 Introduction Date: January 09, 2007 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: Anaren Win Source Part Number: 1281478-XC2500E-10S Series: Xinger II Packaging: Reel - TR Package: 4-SMD, No Lead Applications: General Power - Max: 80W Coupler Type: Standard Frequency: 2.3GHz ~ 2.7GHz Insertion Loss: 0.15dB Isolation: 22dB Family Name: XC2500E Categories: RF/IF and RFID Manufacturer Homepage: www.anaren.com Manufacturer Package: 0502 Introduction Date: January 09, 2007 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - XC2500E-10S - 1281478-XC2500E-10S - Win Source Electronics
Laguna Hills, CA, United States
RF Directional Coupler - XC2500E-10S
1281478-XC2500E-10S
RF Directional Coupler - XC2500E-10S 1281478-XC2500E-10S
Manufacturer: Anaren Win Source Part Number: 1281478-XC2500E-10S Series: Xinger II Packaging: Reel - TR Package: 4-SMD, No Lead Applications: General Power - Max: 80W Coupler Type: Standard Frequency: 2.3GHz ~ 2.7GHz Insertion Loss: 0.15dB Isolation: 22dB Family Name: XC2500E Categories: RF/IF and RFID Manufacturer Homepage: www.anaren.com Manufacturer Package: 0502 Introduction Date: January 09, 2007 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs

Manufacturer: Anaren
Win Source Part Number: 1281478-XC2500E-10S
Series: Xinger II
Packaging: Reel - TR
Package: 4-SMD, No Lead
Applications: General
Power - Max: 80W
Coupler Type: Standard
Frequency: 2.3GHz ~ 2.7GHz
Insertion Loss: 0.15dB
Isolation: 22dB
Family Name: XC2500E
Categories: RF/IF and RFID
Manufacturer Homepage: www.anaren.com
Manufacturer Package: 0502
Introduction Date: January 09, 2007
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1281478-XC2500E-10S
Product Name RF Directional Coupler - XC2500E-10S
Frequency 2.30E9 to 2.70E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-105 5315TC-105XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details