Anaren, Inc. RF Directional Coupler - XC2500E-03S XC2500E-03S

Description
Manufacturer: Anaren Win Source Part Number: 939211-XC2500E-03S Series: Xinger II® Features: RF Directional Coupler General Purpose 2.3GHz ~ 2.7GHz - 80W 4-SMD, No Lead Package: Reel - TR Package: 4-SMD, No Lead Family Name: XC2500 Categories: RF/IF and RFID Case / Package: 0502 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8517.70.0000
Request a Quote Datasheet
Description
Manufacturer: Anaren Win Source Part Number: 939211-XC2500E-03S Series: Xinger II® Features: RF Directional Coupler General Purpose 2.3GHz ~ 2.7GHz - 80W 4-SMD, No Lead Package: Reel - TR Package: 4-SMD, No Lead Family Name: XC2500 Categories: RF/IF and RFID Case / Package: 0502 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8517.70.0000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - XC2500E-03S - 939211-XC2500E-03S - Win Source Electronics
Laguna Hills, CA, United States
RF Directional Coupler - XC2500E-03S
939211-XC2500E-03S
RF Directional Coupler - XC2500E-03S 939211-XC2500E-03S
Manufacturer: Anaren Win Source Part Number: 939211-XC2500E-03S Series: Xinger II® Features: RF Directional Coupler General Purpose 2.3GHz ~ 2.7GHz - 80W 4-SMD, No Lead Package: Reel - TR Package: 4-SMD, No Lead Family Name: XC2500 Categories: RF/IF and RFID Case / Package: 0502 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8517.70.0000

Manufacturer: Anaren
Win Source Part Number: 939211-XC2500E-03S
Series: Xinger II®
Features: RF Directional Coupler General Purpose 2.3GHz ~ 2.7GHz - 80W 4-SMD, No Lead
Package: Reel - TR
Package: 4-SMD, No Lead
Family Name: XC2500
Categories: RF/IF and RFID
Case / Package: 0502
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8517.70.0000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 939211-XC2500E-03S
Product Name RF Directional Coupler - XC2500E-03S
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-815 4308RV-815XJLD , 4308RV-815XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details