Anaren, Inc. RF Directional Coupler - XC1900E-03S XC1900E-03S

Description
Manufacturer: Anaren Win Source Part Number: 1118517-XC1900E-03S Packaging: Reel - TR Applications: General Purpose Coupler Type: Standard Frequency: 1.7GHz to 2GHz Insertion Loss: 0.12dB Isolation: 25dB Categories: RF/IF and RFID Status: Active Case / Package: SMD Maximum Power Dissipation: 120W Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: Anaren Win Source Part Number: 1118517-XC1900E-03S Packaging: Reel - TR Applications: General Purpose Coupler Type: Standard Frequency: 1.7GHz to 2GHz Insertion Loss: 0.12dB Isolation: 25dB Categories: RF/IF and RFID Status: Active Case / Package: SMD Maximum Power Dissipation: 120W Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - XC1900E-03S - 1118517-XC1900E-03S - Win Source Electronics
Laguna Hills, CA, United States
RF Directional Coupler - XC1900E-03S
1118517-XC1900E-03S
RF Directional Coupler - XC1900E-03S 1118517-XC1900E-03S
Manufacturer: Anaren Win Source Part Number: 1118517-XC1900E-03S Packaging: Reel - TR Applications: General Purpose Coupler Type: Standard Frequency: 1.7GHz to 2GHz Insertion Loss: 0.12dB Isolation: 25dB Categories: RF/IF and RFID Status: Active Case / Package: SMD Maximum Power Dissipation: 120W Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs

Manufacturer: Anaren
Win Source Part Number: 1118517-XC1900E-03S
Packaging: Reel - TR
Applications: General Purpose
Coupler Type: Standard
Frequency: 1.7GHz to 2GHz
Insertion Loss: 0.12dB
Isolation: 25dB
Categories: RF/IF and RFID
Status: Active
Case / Package: SMD
Maximum Power Dissipation: 120W
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1118517-XC1900E-03S
Product Name RF Directional Coupler - XC1900E-03S
Frequency 1.70E9 to 2.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details