Anaren, Inc. RF Directional Coupler - XC0900P-03AS XC0900P-03AS

Description
Manufacturer: Anaren Win Source Part Number: 903530-XC0900P-03AS Series: Xinger II® Features: RF Directional Coupler General Purpose 800MHz ~ 1GHz - 225W 4-SMD, No Lead Package: Reel - TR Package: 4-SMD, No Lead Family Name: XC0900 Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8517.70.0000
Request a Quote Datasheet
Description
Manufacturer: Anaren Win Source Part Number: 903530-XC0900P-03AS Series: Xinger II® Features: RF Directional Coupler General Purpose 800MHz ~ 1GHz - 225W 4-SMD, No Lead Package: Reel - TR Package: 4-SMD, No Lead Family Name: XC0900 Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8517.70.0000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - XC0900P-03AS - 903530-XC0900P-03AS - Win Source Electronics
Laguna Hills, CA, United States
RF Directional Coupler - XC0900P-03AS
903530-XC0900P-03AS
RF Directional Coupler - XC0900P-03AS 903530-XC0900P-03AS
Manufacturer: Anaren Win Source Part Number: 903530-XC0900P-03AS Series: Xinger II® Features: RF Directional Coupler General Purpose 800MHz ~ 1GHz - 225W 4-SMD, No Lead Package: Reel - TR Package: 4-SMD, No Lead Family Name: XC0900 Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8517.70.0000

Manufacturer: Anaren
Win Source Part Number: 903530-XC0900P-03AS
Series: Xinger II®
Features: RF Directional Coupler General Purpose 800MHz ~ 1GHz - 225W 4-SMD, No Lead
Package: Reel - TR
Package: 4-SMD, No Lead
Family Name: XC0900
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8517.70.0000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 903530-XC0900P-03AS
Product Name RF Directional Coupler - XC0900P-03AS
Unlock Full Specs
to access all available technical data

Similar Products

4513TC Series High Performance RFID Transponder Coils - 4513TC-105 4513TC-105XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details