Anaren, Inc. Signal Conditioning 460-470MHz IL:.30dB VSWR:1.22 -55 to 85C XC0450E-20S

Description
Signal Conditioning 460-470MHz IL:.30dB VSWR:1.22 -55 to 85C
Description
Signal Conditioning 460-470MHz IL:.30dB VSWR:1.22 -55 to 85C

Suppliers

Company
Product
Description
Supplier Links
Signal Conditioning 460-470MHz IL:.30dB VSWR:1.22 -55 to 85C - 70-XC0450E-20S - Utmel Electronic Limited
Hong Kong, China
Signal Conditioning 460-470MHz IL:.30dB VSWR:1.22 -55 to 85C
70-XC0450E-20S
Signal Conditioning 460-470MHz IL:.30dB VSWR:1.22 -55 to 85C 70-XC0450E-20S
Signal Conditioning 460-470MHz IL:.30dB VSWR:1.22 -55 to 85C

Signal Conditioning 460-470MHz IL:.30dB VSWR:1.22 -55 to 85C

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Signal Conditioning Chips
Product Number 70-XC0450E-20S
Product Name Signal Conditioning 460-470MHz IL:.30dB VSWR:1.22 -55 to 85C
Pd 100000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

PGA308 Single Supply, Auto-Zero Sensor Amplifier w/Programmable Gain & Offset - PGA308AIDGSR - Texas Instruments
Specs
Input Type Temperature
Supply Voltage 2.7
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Signal Conditioner - SA40012 - Spectron Glass and Electronics Inc.
Spectron Glass and Electronics Inc.
Specs
Input Type Tilt Sensor
Output Type 0 - 5 Vdc; DC Voltage
Supply Voltage 5V; 5V to 15V
View Details
High Speed Digital Isolator - HCPL-9030 - Broadcom Inc.
Specs
Input Type Light
Output Type 0 - 5 Vdc; DC Voltage
Supply Voltage -0.5
View Details
2 Port 4.25 Gbps Signal Conditioner and Retim - VSC8228 - Microchip Technology, Inc.
Specs
Package Type ['TQFP']
View Details