Anaren, Inc. Doherty RF Combiner X3DC18E2S

Description
Welcome to our Xinger®-brand Doherty Combiner product line. Xinger®-brand Doherty combiners offer significant size advantages compared to printed Doherty combiners, with equivalent or better performance. They are surface-mountable, ideal for high power handling, and offer excellent wideband performance from 700 to 4000Ghz. Additionally, our Xinger Doherty combiners have a common footprint (heatsink/casting) that can be utilized for all frequency bands. And, combined with Anaren’s low-cost 2-5dB couplers, they can readily be used in asymmetrical Doherty combiner applications.
Description
Welcome to our Xinger®-brand Doherty Combiner product line. Xinger®-brand Doherty combiners offer significant size advantages compared to printed Doherty combiners, with equivalent or better performance. They are surface-mountable, ideal for high power handling, and offer excellent wideband performance from 700 to 4000Ghz. Additionally, our Xinger Doherty combiners have a common footprint (heatsink/casting) that can be utilized for all frequency bands. And, combined with Anaren’s low-cost 2-5dB couplers, they can readily be used in asymmetrical Doherty combiner applications.

Suppliers

Company
Product
Description
Supplier Links
Doherty RF Combiner - X3DC18E2S - Anaren, Inc.
East Syracuse, NY, USA
Doherty RF Combiner
X3DC18E2S
Doherty RF Combiner X3DC18E2S
Welcome to our Xinger®-brand Doherty Combiner product line. Xinger®-brand Doherty combiners offer significant size advantages compared to printed Doherty combiners, with equivalent or better performance. They are surface-mountable, ideal for high power handling, and offer excellent wideband performance from 700 to 4000Ghz. Additionally, our Xinger Doherty combiners have a common footprint (heatsink/casting) that can be utilized for all frequency bands. And, combined with Anaren’s low-cost 2-5dB couplers, they can readily be used in asymmetrical Doherty combiner applications.

Welcome to our Xinger®-brand Doherty Combiner product line. Xinger®-brand Doherty combiners offer significant size advantages compared to printed Doherty combiners, with equivalent or better performance. They are surface-mountable, ideal for high power handling, and offer excellent wideband performance from 700 to 4000Ghz.
Additionally, our Xinger Doherty combiners have a common footprint (heatsink/casting) that can be utilized for all frequency bands. And, combined with Anaren’s low-cost 2-5dB couplers, they can readily be used in asymmetrical Doherty combiner applications.

Supplier's Site

Technical Specifications

  Anaren, Inc.
Product Category RF Power Dividers and RF Power Combiners
Product Number X3DC18E2S
Product Name Doherty RF Combiner
Package Type / Form Factor Surface Mount
Frequency 1805.00 to 1880.00 MHz
Insertion Loss 0.15 dB
Unlock Full Specs
to access all available technical data

Similar Products

Power Splitters/Combiners - D-4184 - Werbel Microwave LLC
Specs
0º Power Divider Division: 4-Way
Package Type / Form Factor Connectorized Module
Connectors SMA
View Details
2 way Power Divider 2.92 Connectors From 0.3GHz to 40GHz Rated at 30 Watts (CW) - HPD0.3-40G-2K - Chengdu Filter Technology Co., Ltd.
Specs
Connectors 2.92mm
Frequency 300.00 to 40000.00 MHz
Insertion Loss 3.50 dB
View Details
4 to 18GHz – 2 Way Power Divider/Splitter - UIY2PD2436A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; SMA
View Details
2-Way Power Dividers/Combiners - NPD2-68-72-30-N - kTB Solutions
Specs
0º Power Divider Division: 2-Way
Connectors Type N; N
Frequency 68.00 to 72.00 MHz
View Details