Anaren, Inc. Signal Conditioning 1.7-2.2GHz IL .05dB 25W Coupling 20dB X3C19F1-20S

Description
Signal Conditioning 1.7-2.2GHz IL .05dB 25W Coupling 20dB
Description
Signal Conditioning 1.7-2.2GHz IL .05dB 25W Coupling 20dB

Suppliers

Company
Product
Description
Supplier Links
Signal Conditioning 1.7-2.2GHz IL .05dB 25W Coupling 20dB - 70-X3C19F1-20S - Utmel Electronic Limited
Hong Kong, China
Signal Conditioning 1.7-2.2GHz IL .05dB 25W Coupling 20dB
70-X3C19F1-20S
Signal Conditioning 1.7-2.2GHz IL .05dB 25W Coupling 20dB 70-X3C19F1-20S
Signal Conditioning 1.7-2.2GHz IL .05dB 25W Coupling 20dB

Signal Conditioning 1.7-2.2GHz IL .05dB 25W Coupling 20dB

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Signal Conditioning Chips
Product Number 70-X3C19F1-20S
Product Name Signal Conditioning 1.7-2.2GHz IL .05dB 25W Coupling 20dB
Pd 25000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

PGA309 PGA309 Voltage Output Programmable Sensor Conditioner - PGA309AIPWTG4 - Texas Instruments
Specs
Input Type Temperature
Supply Voltage 5V; 2.7
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Low-Power, High-Resolution 16-Bit Sensor Signal Conditioner - ZSSC3036CC1B - Integrated Device Technology
Specs
Input Type Single-bridge
Supply Voltage 1.80-3.60
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
10-, 12-, Or 14-bit Synchro-to-digital/ Resolver-to-digital Converter (SDC) - SDC-630A, SDC-630ST, SDC-632A, SDC-632ST, SDC-634A, SDC-634ST, SDC-636A, SDC-636ST - Data Device Corporation (DDC)
Specs
Input Type DC Voltage; Syncr/Resolv
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High Speed Digital Isolator - HCPL-9000 - Broadcom Inc.
Specs
Input Type Light
Output Type 0 - 5 Vdc; DC Voltage
Supply Voltage -0.5
View Details