Anaren, Inc. RF Power Dividers/Splitters - X0060L5050A X0060L5050A

Description
Manufacturer: Anaren Win Source Part Number: 043749-X0060L5050A Frequency: 0Hz to 6GHz Insertion Loss: 0.1dB Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Anaren Win Source Part Number: 043749-X0060L5050A Frequency: 0Hz to 6GHz Insertion Loss: 0.1dB Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - X0060L5050A - X0060L5050A - Win Source Electronics
Laguna Hills, CA, United States
RF Power Dividers/Splitters - X0060L5050A
X0060L5050A
RF Power Dividers/Splitters - X0060L5050A X0060L5050A
Manufacturer: Anaren Win Source Part Number: 043749-X0060L5050A Frequency: 0Hz to 6GHz Insertion Loss: 0.1dB Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Anaren
Win Source Part Number: 043749-X0060L5050A
Frequency: 0Hz to 6GHz
Insertion Loss: 0.1dB
Categories: RF/IF and RFID
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number X0060L5050A
Product Name RF Power Dividers/Splitters - X0060L5050A
Frequency 0.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Dividers/Splitters - 1761-PDW11595-ND - DigiKey
Specs
0º Power Divider Division: 3-Way
Package Type / Form Factor 4-SMD, No Lead
Isolation 15.00 dB
View Details
PBR-0012, High Isolation Power Combiner - PBR-0012 - Marki Microwave LLC
Specs
Package Type / Form Factor Connectorized; connectorized
Frequency 0.30 to 12000.00 MHz
View Details
Power Dividers, Combiners, Hybrids - PDM-81-9.05G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 8000.00 to 10100.00 MHz
Insertion Loss 1.40 dB
View Details
1.99GHZ Rf Power Divider Splitter - 851-PD4W18-59LF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type / Form Factor Reel - TR
Frequency 1710.00 to 1990.00 MHz
Insertion Loss 0.70 dB
View Details
3 suppliers