Anaren, Inc. RF Power Dividers/Splitters - PD2425N5050S2 PD2425N5050S2

Description
Manufacturer: Anaren Win Source Part Number: 097387-PD2425N5050S2 Packaging: Reel - TR Specifications: Isolation (Min) 20dB, 27dB Return Loss Frequency: 2.4GHz to 2.5GHz Insertion Loss: 0.39dB Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 0404 (1010 Metric) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient Quantity per package: 4k pcs
Request a Quote Datasheet
Description
Manufacturer: Anaren Win Source Part Number: 097387-PD2425N5050S2 Packaging: Reel - TR Specifications: Isolation (Min) 20dB, 27dB Return Loss Frequency: 2.4GHz to 2.5GHz Insertion Loss: 0.39dB Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 0404 (1010 Metric) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient Quantity per package: 4k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - PD2425N5050S2 - PD2425N5050S2 - Win Source Electronics
Laguna Hills, CA, United States
RF Power Dividers/Splitters - PD2425N5050S2
PD2425N5050S2
RF Power Dividers/Splitters - PD2425N5050S2 PD2425N5050S2
Manufacturer: Anaren Win Source Part Number: 097387-PD2425N5050S2 Packaging: Reel - TR Specifications: Isolation (Min) 20dB, 27dB Return Loss Frequency: 2.4GHz to 2.5GHz Insertion Loss: 0.39dB Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 0404 (1010 Metric) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient Quantity per package: 4k pcs

Manufacturer: Anaren
Win Source Part Number: 097387-PD2425N5050S2
Packaging: Reel - TR
Specifications: Isolation (Min) 20dB, 27dB Return Loss
Frequency: 2.4GHz to 2.5GHz
Insertion Loss: 0.39dB
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Dimension: 0404 (1010 Metric)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
Quantity per package: 4k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number PD2425N5050S2
Product Name RF Power Dividers/Splitters - PD2425N5050S2
Frequency 2400.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

4 Way Power Divider - 5o33120710 - 5o.com
Specs
Connectors SMA; Type N; SMA, N
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 698.00 to 2700.00 MHz
View Details
MLDD 4-Way Power Dividers 7005265 - 7005265 - KRYTAR, Inc.
Specs
0º Power Divider Division: 4-Way
Frequency 500.00 to 26500.00 MHz
Insertion Loss 4.30 dB
View Details
6 Ways Power Splitter, 2.4 - 2.5 GHz, 6000W, 50Ω - COM-2G42G56K0+ - Mini-Circuits
Specs
0º Power Divider Division: 6-Way
Frequency 2400.00 to 2500.00 MHz
Insertion Loss 0.10 dB
View Details
16-Way Power Dividers/Combiners - NPD16-2000-4000-30-S - kTB Solutions
Specs
0º Power Divider Division: 16-Way
Connectors SMA; SMA
Frequency 2000.00 to 4000.00 MHz
View Details