Anaren, Inc. RF Power Divider PD2425J5050S2

Description
Welcome to our Xinger®-brand Power Dividers product line. Anaren is pleased to bring you its Xinger®-brand power divider family for 50 and 75ohms. These low-profile, sub-miniature Wilkinson power dividers offer an easy-to-use, surface-mount package that is ideal for high-volume manufacturing â€" while still delivering performance characteristics that are superior to traditional printed and lumped element solutions. They are well-designed for low-profile RF applications, including RFID, consumer electronics, and both fixed and mobile satellites. They can also be used in a two-section Wilkinson design, for increased isolation performance.
Request a Quote
Description
Welcome to our Xinger®-brand Power Dividers product line. Anaren is pleased to bring you its Xinger®-brand power divider family for 50 and 75ohms. These low-profile, sub-miniature Wilkinson power dividers offer an easy-to-use, surface-mount package that is ideal for high-volume manufacturing â€" while still delivering performance characteristics that are superior to traditional printed and lumped element solutions. They are well-designed for low-profile RF applications, including RFID, consumer electronics, and both fixed and mobile satellites. They can also be used in a two-section Wilkinson design, for increased isolation performance.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Power Divider - PD2425J5050S2 - Anaren, Inc.
East Syracuse, NY, USA
RF Power Divider
PD2425J5050S2
RF Power Divider PD2425J5050S2
Welcome to our Xinger®-brand Power Dividers product line. Anaren is pleased to bring you its Xinger®-brand power divider family for 50 and 75ohms. These low-profile, sub-miniature Wilkinson power dividers offer an easy-to-use, surface-mount package that is ideal for high-volume manufacturing â€" while still delivering performance characteristics that are superior to traditional printed and lumped element solutions. They are well-designed for low-profile RF applications, including RFID, consumer electronics, and both fixed and mobile satellites. They can also be used in a two-section Wilkinson design, for increased isolation performance.

Welcome to our Xinger®-brand Power Dividers product line. Anaren is pleased to bring you its Xinger®-brand power divider family for 50 and 75ohms. These low-profile, sub-miniature Wilkinson power dividers offer an easy-to-use, surface-mount package that is ideal for high-volume manufacturing â€" while still delivering performance characteristics that are superior to traditional printed and lumped element solutions.
They are well-designed for low-profile RF applications, including RFID, consumer electronics, and both fixed and mobile satellites. They can also be used in a two-section Wilkinson design, for increased isolation performance.

Supplier's Site
RF Power Dividers/Splitters - PD2425J5050S2 - PD2425J5050S2 - Win Source Electronics
Laguna Hills, CA, United States
RF Power Dividers/Splitters - PD2425J5050S2
PD2425J5050S2
RF Power Dividers/Splitters - PD2425J5050S2 PD2425J5050S2
Manufacturer: Anaren Win Source Part Number: 116146-PD2425J5050S2 Packaging: Reel - TR Frequency: 2.4GHz to 2.5GHz Insertion Loss: 0.4dB Categories: RF/IF and RFID Status: Active Dimension: 0805 (2012 Metric), 6 PC Pad Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Anaren
Win Source Part Number: 116146-PD2425J5050S2
Packaging: Reel - TR
Frequency: 2.4GHz to 2.5GHz
Insertion Loss: 0.4dB
Categories: RF/IF and RFID
Status: Active
Dimension: 0805 (2012 Metric), 6 PC Pad
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Anaren, Inc. Win Source Electronics
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number PD2425J5050S2 PD2425J5050S2
Product Name RF Power Divider RF Power Dividers/Splitters - PD2425J5050S2
Package Type / Form Factor Surface Mount
Frequency 2400.00 to 2500.00 MHz 2400.00 MHz
Insertion Loss 0.40 dB 0.40 dB
Power 2.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

8-Way Power Dividers/Combiners - NPD8-100-700-1-S - kTB Solutions
Specs
0º Power Divider Division: 8-Way
Connectors SMA; SMA
Frequency 100.00 to 700.00 MHz
View Details
2 way Power Divider 2.92 Connectors From 0.5GHz to 18GHz Rated at 30 Watts (CW) - HPD0.5-18G-2S - Chengdu Filter Technology Co., Ltd.
Specs
Connectors SMA
Frequency 500.00 to 18000.00 MHz
Insertion Loss 1.00 dB
View Details
Power Dividers, Combiners, Hybrids - J4-20007 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 40.00 to 80.00 MHz
Insertion Loss 0.50 dB
View Details
2-Way Power Dividers 607125-1535 - 607125-1535 - KRYTAR, Inc.
Specs
0º Power Divider Division: 2-Way
Frequency 7125.00 to 15350.00 MHz
Insertion Loss 1.00 dB
View Details