Anaren, Inc. RF Power Divider PD2328J5050S2HF

Description
Welcome to our Xinger®-brand Power Dividers product line. Anaren is pleased to bring you its Xinger®-brand power divider family for 50 and 75ohms. These low-profile, sub-miniature Wilkinson power dividers offer an easy-to-use, surface-mount package that is ideal for high-volume manufacturing â€" while still delivering performance characteristics that are superior to traditional printed and lumped element solutions. They are well-designed for low-profile RF applications, including RFID, consumer electronics, and both fixed and mobile satellites. They can also be used in a two-section Wilkinson design, for increased isolation performance.
Request a Quote
Description
Welcome to our Xinger®-brand Power Dividers product line. Anaren is pleased to bring you its Xinger®-brand power divider family for 50 and 75ohms. These low-profile, sub-miniature Wilkinson power dividers offer an easy-to-use, surface-mount package that is ideal for high-volume manufacturing â€" while still delivering performance characteristics that are superior to traditional printed and lumped element solutions. They are well-designed for low-profile RF applications, including RFID, consumer electronics, and both fixed and mobile satellites. They can also be used in a two-section Wilkinson design, for increased isolation performance.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Power Divider - PD2328J5050S2HF - Anaren, Inc.
East Syracuse, NY, USA
RF Power Divider
PD2328J5050S2HF
RF Power Divider PD2328J5050S2HF
Welcome to our Xinger®-brand Power Dividers product line. Anaren is pleased to bring you its Xinger®-brand power divider family for 50 and 75ohms. These low-profile, sub-miniature Wilkinson power dividers offer an easy-to-use, surface-mount package that is ideal for high-volume manufacturing â€" while still delivering performance characteristics that are superior to traditional printed and lumped element solutions. They are well-designed for low-profile RF applications, including RFID, consumer electronics, and both fixed and mobile satellites. They can also be used in a two-section Wilkinson design, for increased isolation performance.

Welcome to our Xinger®-brand Power Dividers product line. Anaren is pleased to bring you its Xinger®-brand power divider family for 50 and 75ohms. These low-profile, sub-miniature Wilkinson power dividers offer an easy-to-use, surface-mount package that is ideal for high-volume manufacturing â€" while still delivering performance characteristics that are superior to traditional printed and lumped element solutions.
They are well-designed for low-profile RF applications, including RFID, consumer electronics, and both fixed and mobile satellites. They can also be used in a two-section Wilkinson design, for increased isolation performance.

Supplier's Site
RF Power Dividers/Splitters - PD2328J5050S2HF - PD2328J5050S2HF - Win Source Electronics
Laguna Hills, CA, United States
RF Power Dividers/Splitters - PD2328J5050S2HF
PD2328J5050S2HF
RF Power Dividers/Splitters - PD2328J5050S2HF PD2328J5050S2HF
Manufacturer: Anaren Win Source Part Number: 1236531-PD2328J5050S 2HF Manufacturer Homepage: www.anaren.com Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Anaren
Win Source Part Number: 1236531-PD2328J5050S2HF
Manufacturer Homepage: www.anaren.com
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Anaren, Inc. Win Source Electronics
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number PD2328J5050S2HF PD2328J5050S2HF
Product Name RF Power Divider RF Power Dividers/Splitters - PD2328J5050S2HF
Package Type / Form Factor Surface Mount
Frequency 2300.00 to 2800.00 MHz
Insertion Loss 0.50 dB
Power 2.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

2 Way Power Divider - 5o311581220 - 5o.com
Specs
Connectors SMA; Type N; N, SMA
Operating Temperature -20 to 70 C (-4 to 158 F)
Frequency 70.00 to 520.00 MHz
View Details
4 way Power Divider SMA Connectors From 6GHz to 18GHz Rated at 30 Watts (CW) - HRT-PD(6000/18000)-4S - Chengdu Filter Technology Co., Ltd.
Specs
Connectors SMA
Frequency 6000.00 to 18000.00 MHz
Insertion Loss 1.20 dB
View Details
RF Power Dividers/Splitters - 1761-PDW08323-TTR-ND - DigiKey
Specs
Package Type / Form Factor 3-SMD, No Lead
Insertion Loss 0.50 dB
Isolation 20.00 dB
View Details
Power Splitters/Combiners - WM3PD-2-18-S - Werbel Microwave LLC
Specs
0º Power Divider Division: 3-Way; 4-Way
Package Type / Form Factor Connectorized Module
Frequency 18000.00 MHz
View Details