Welcome to our Xinger®-brand Power Dividers product line. Anaren is pleased to bring you its Xinger®-brand power divider family for 50 and 75ohms. These low-profile, sub-miniature Wilkinson power dividers offer an easy-to-use, surface-mount package that is ideal for high-volume manufacturing â€" while still delivering performance characteristics that are superior to traditional printed and lumped element solutions.
They are well-designed for low-profile RF applications, including RFID, consumer electronics, and both fixed and mobile satellites. They can also be used in a two-section Wilkinson design, for increased isolation performance.
| Anaren, Inc. | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | PD1722J5050S3HF |
| Product Name | RF Power Divider |
| Package Type / Form Factor | Surface Mount |
| Frequency | 1700.00 to 2200.00 MHz |
| Insertion Loss | 1.30 dB |
| Power | 1.00 watts |