Anaren, Inc. RF Power Divider PD1722J5050S2HF

Description
Welcome to our Xinger®-brand Power Dividers product line. Anaren is pleased to bring you its Xinger®-brand power divider family for 50 and 75ohms. These low-profile, sub-miniature Wilkinson power dividers offer an easy-to-use, surface-mount package that is ideal for high-volume manufacturing â€" while still delivering performance characteristics that are superior to traditional printed and lumped element solutions. They are well-designed for low-profile RF applications, including RFID, consumer electronics, and both fixed and mobile satellites. They can also be used in a two-section Wilkinson design, for increased isolation performance.
Request a Quote Datasheet
Description
Welcome to our Xinger®-brand Power Dividers product line. Anaren is pleased to bring you its Xinger®-brand power divider family for 50 and 75ohms. These low-profile, sub-miniature Wilkinson power dividers offer an easy-to-use, surface-mount package that is ideal for high-volume manufacturing â€" while still delivering performance characteristics that are superior to traditional printed and lumped element solutions. They are well-designed for low-profile RF applications, including RFID, consumer electronics, and both fixed and mobile satellites. They can also be used in a two-section Wilkinson design, for increased isolation performance.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Divider - PD1722J5050S2HF - Anaren, Inc.
East Syracuse, NY, USA
RF Power Divider
PD1722J5050S2HF
RF Power Divider PD1722J5050S2HF
Welcome to our Xinger®-brand Power Dividers product line. Anaren is pleased to bring you its Xinger®-brand power divider family for 50 and 75ohms. These low-profile, sub-miniature Wilkinson power dividers offer an easy-to-use, surface-mount package that is ideal for high-volume manufacturing â€" while still delivering performance characteristics that are superior to traditional printed and lumped element solutions. They are well-designed for low-profile RF applications, including RFID, consumer electronics, and both fixed and mobile satellites. They can also be used in a two-section Wilkinson design, for increased isolation performance.

Welcome to our Xinger®-brand Power Dividers product line. Anaren is pleased to bring you its Xinger®-brand power divider family for 50 and 75ohms. These low-profile, sub-miniature Wilkinson power dividers offer an easy-to-use, surface-mount package that is ideal for high-volume manufacturing â€" while still delivering performance characteristics that are superior to traditional printed and lumped element solutions.
They are well-designed for low-profile RF applications, including RFID, consumer electronics, and both fixed and mobile satellites. They can also be used in a two-section Wilkinson design, for increased isolation performance.

Supplier's Site
RF Power Dividers/Splitters - PD1722J5050S2HF - PD1722J5050S2HF - Win Source Electronics
Laguna Hills, CA, United States
RF Power Dividers/Splitters - PD1722J5050S2HF
PD1722J5050S2HF
RF Power Dividers/Splitters - PD1722J5050S2HF PD1722J5050S2HF
Manufacturer: Anaren Win Source Part Number: 045662-PD1722J5050S2 HF Packaging: Reel - TR Specifications: Isolation (Min) 15dB, 3% Imbalance (Max) Frequency: 1.7GHz to 2.2GHz Insertion Loss: 0.6dB Categories: RF/IF and RFID Status: Active Dimension: 0805 (2012 Metric) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: Anaren
Win Source Part Number: 045662-PD1722J5050S2HF
Packaging: Reel - TR
Specifications: Isolation (Min) 15dB, 3% Imbalance (Max)
Frequency: 1.7GHz to 2.2GHz
Insertion Loss: 0.6dB
Categories: RF/IF and RFID
Status: Active
Dimension: 0805 (2012 Metric)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet

Technical Specifications

  Anaren, Inc. Win Source Electronics
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number PD1722J5050S2HF PD1722J5050S2HF
Product Name RF Power Divider RF Power Dividers/Splitters - PD1722J5050S2HF
Package Type / Form Factor Surface Mount
Frequency 1700.00 to 2200.00 MHz 1700.00 MHz
Insertion Loss 0.80 dB 0.60 dB
Power 2.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

2-Way Power Dividers 6005265 - 6005265 - KRYTAR, Inc.
Specs
0º Power Divider Division: 2-Way
Frequency 500.00 to 26500.00 MHz
Isolation 19.00 dB
View Details
PD3-0R412, 3-Way Wilkinson Power Divider - PD3-0R412 - Marki Microwave LLC
Specs
Package Type / Form Factor Connectorized; connectorized
Frequency 400.00 to 12000.00 MHz
View Details
1.99GHZ Rf Power Divider Splitter - 851-PD4W18-59LF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type / Form Factor Reel - TR
Frequency 1710.00 to 1990.00 MHz
Insertion Loss 0.70 dB
View Details
3 suppliers
Power Splitters/Combiners - D-2182-N - Werbel Microwave LLC
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized Module
Connectors Type N
View Details