Anaren, Inc. RF Power Divider PD0922J7575D2HF

Description
Welcome to our Xinger®-brand Power Dividers product line. Anaren is pleased to bring you its Xinger®-brand power divider family for 50 and 75ohms. These low-profile, sub-miniature Wilkinson power dividers offer an easy-to-use, surface-mount package that is ideal for high-volume manufacturing â€" while still delivering performance characteristics that are superior to traditional printed and lumped element solutions. They are well-designed for low-profile RF applications, including RFID, consumer electronics, and both fixed and mobile satellites. They can also be used in a two-section Wilkinson design, for increased isolation performance.
Request a Quote Datasheet
Description
Welcome to our Xinger®-brand Power Dividers product line. Anaren is pleased to bring you its Xinger®-brand power divider family for 50 and 75ohms. These low-profile, sub-miniature Wilkinson power dividers offer an easy-to-use, surface-mount package that is ideal for high-volume manufacturing â€" while still delivering performance characteristics that are superior to traditional printed and lumped element solutions. They are well-designed for low-profile RF applications, including RFID, consumer electronics, and both fixed and mobile satellites. They can also be used in a two-section Wilkinson design, for increased isolation performance.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Divider - PD0922J7575D2HF - Anaren, Inc.
East Syracuse, NY, USA
RF Power Divider
PD0922J7575D2HF
RF Power Divider PD0922J7575D2HF
Welcome to our Xinger®-brand Power Dividers product line. Anaren is pleased to bring you its Xinger®-brand power divider family for 50 and 75ohms. These low-profile, sub-miniature Wilkinson power dividers offer an easy-to-use, surface-mount package that is ideal for high-volume manufacturing â€" while still delivering performance characteristics that are superior to traditional printed and lumped element solutions. They are well-designed for low-profile RF applications, including RFID, consumer electronics, and both fixed and mobile satellites. They can also be used in a two-section Wilkinson design, for increased isolation performance.

Welcome to our Xinger®-brand Power Dividers product line. Anaren is pleased to bring you its Xinger®-brand power divider family for 50 and 75ohms. These low-profile, sub-miniature Wilkinson power dividers offer an easy-to-use, surface-mount package that is ideal for high-volume manufacturing â€" while still delivering performance characteristics that are superior to traditional printed and lumped element solutions.
They are well-designed for low-profile RF applications, including RFID, consumer electronics, and both fixed and mobile satellites. They can also be used in a two-section Wilkinson design, for increased isolation performance.

Supplier's Site
RF Power Dividers/Splitters - PD0922J7575D2HF - PD0922J7575D2HF - Win Source Electronics
Laguna Hills, CA, United States
RF Power Dividers/Splitters - PD0922J7575D2HF
PD0922J7575D2HF
RF Power Dividers/Splitters - PD0922J7575D2HF PD0922J7575D2HF
Manufacturer: Anaren Win Source Part Number: 888803-PD0922J7575D2 HF Series: Xinger® Features: RF Power Divider 950 MHz ~ 2.15 GHz Isolation (Min) 14dB, 11dB Return Loss 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Family Name: PD0922 Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Unaffected HTSUS: 8517.70.0000 Other Part Number: 1173-1095-2, 1173-1095-1, 1173-1095-6

Manufacturer: Anaren
Win Source Part Number: 888803-PD0922J7575D2HF
Series: Xinger®
Features: RF Power Divider 950 MHz ~ 2.15 GHz Isolation (Min) 14dB, 11dB Return Loss 0805 (2012 Metric)
Package: Reel - TR
Package: 0805 (2012 Metric)
Family Name: PD0922
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Unaffected
HTSUS: 8517.70.0000
Other Part Number: 1173-1095-2, 1173-1095-1, 1173-1095-6

Buy Now Datasheet

Technical Specifications

  Anaren, Inc. Win Source Electronics
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number PD0922J7575D2HF PD0922J7575D2HF
Product Name RF Power Divider RF Power Dividers/Splitters - PD0922J7575D2HF
Package Type / Form Factor Surface Mount
Frequency 950.00 to 2150.00 MHz
Insertion Loss 1.00 dB
Power 2.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

2-Way Power Dividers/Combiners - NPD2-6000-18000-20-S - kTB Solutions
Specs
0º Power Divider Division: 2-Way
Connectors SMA; SMA
Frequency 6000.00 to 18000.00 MHz
View Details
136 to 520MHz – 2 Way Power Divider/Splitter - UIY2PD9477A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; Type N; N, SMA
View Details
Power Dividers, Combiners, Hybrids - QHDZ-2X-1.1G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 960.00 to 1215.00 MHz
Insertion Loss 0.40 dB
View Details
25 GHZ Rf Power Divider Splitter - 851-EP3-19+ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type / Form Factor Tape & Reel (TR)
Connectors SMD/SMT
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers