Anaren, Inc. RF Power Dividers/Splitters - PD0922J5050D2 PD0922J5050D2

Description
Manufacturer: Anaren Win Source Part Number: 042076-PD0922J5050D2 Packaging: Reel - TR Frequency: 950MHz to 2.15GHz Insertion Loss: 0.7dB Categories: RF/IF and RFID Status: Active Dimension: 0805 (2012 Metric), 6 PC Pad Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Anaren Win Source Part Number: 042076-PD0922J5050D2 Packaging: Reel - TR Frequency: 950MHz to 2.15GHz Insertion Loss: 0.7dB Categories: RF/IF and RFID Status: Active Dimension: 0805 (2012 Metric), 6 PC Pad Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - PD0922J5050D2 - PD0922J5050D2 - Win Source Electronics
Laguna Hills, CA, United States
RF Power Dividers/Splitters - PD0922J5050D2
PD0922J5050D2
RF Power Dividers/Splitters - PD0922J5050D2 PD0922J5050D2
Manufacturer: Anaren Win Source Part Number: 042076-PD0922J5050D2 Packaging: Reel - TR Frequency: 950MHz to 2.15GHz Insertion Loss: 0.7dB Categories: RF/IF and RFID Status: Active Dimension: 0805 (2012 Metric), 6 PC Pad Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Anaren
Win Source Part Number: 042076-PD0922J5050D2
Packaging: Reel - TR
Frequency: 950MHz to 2.15GHz
Insertion Loss: 0.7dB
Categories: RF/IF and RFID
Status: Active
Dimension: 0805 (2012 Metric), 6 PC Pad
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number PD0922J5050D2
Product Name RF Power Dividers/Splitters - PD0922J5050D2
Frequency 950.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - PDK-45R-23G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 6000.00 to 40000.00 MHz
Insertion Loss 2.90 dB
View Details
350 to 6000MHz – 2 Way Power Divider/Splitter - UIY2PD4273A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; SMA
View Details
PD-0030, Resistive Power Divider - PD-0030 - Marki Microwave LLC
Specs
Package Type / Form Factor Connectorized; connectorized
Frequency 0.00 to 30000.00 MHz
View Details
2 Way Power Divider - 5o31631100 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 100.00 to 2000.00 MHz
View Details