Anaren, Inc. Flanged Termination G450N50W4

Description
Anaren's flange terminators are high power, mountable devices that are suitable for the most demanding high power applications. Our flanged components are lead-free and RoHS compliant and are manufactured using a thick film process, and a highly reliable and repeatable soldering and lead-welding process . Flange terminations from Anaren feature a high power capability of up to 450 watts and a resistance value of 50 î©. Anaren's flange terminations products are 100% standard-tested for quality and reliability.
Description
Anaren's flange terminators are high power, mountable devices that are suitable for the most demanding high power applications. Our flanged components are lead-free and RoHS compliant and are manufactured using a thick film process, and a highly reliable and repeatable soldering and lead-welding process . Flange terminations from Anaren feature a high power capability of up to 450 watts and a resistance value of 50 î©. Anaren's flange terminations products are 100% standard-tested for quality and reliability.

Suppliers

Company
Product
Description
Supplier Links
Flanged Termination - G450N50W4 - Anaren, Inc.
East Syracuse, NY, USA
Flanged Termination
G450N50W4
Flanged Termination G450N50W4
Anaren's flange terminators are high power, mountable devices that are suitable for the most demanding high power applications. Our flanged components are lead-free and RoHS compliant and are manufactured using a thick film process, and a highly reliable and repeatable soldering and lead-welding process . Flange terminations from Anaren feature a high power capability of up to 450 watts and a resistance value of 50 î©. Anaren's flange terminations products are 100% standard-tested for quality and reliability.

Anaren's flange terminators are high power, mountable devices that are suitable for the most demanding high power applications. Our flanged components are lead-free and RoHS compliant and are manufactured using a thick film process, and a highly reliable and repeatable soldering and lead-welding process . Flange terminations from Anaren feature a high power capability of up to 450 watts and a resistance value of 50 Ω.
Anaren's flange terminations products are 100% standard-tested for quality and reliability.

Supplier's Site

Technical Specifications

  Anaren, Inc.
Product Category RF Terminations
Product Number G450N50W4
Product Name Flanged Termination
Mounting / Packaging Flanged
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination - 5o211003S - 5o.com
Specs
Terminator Type Coaxial Terminator
Connector Type SMA; SMA
Frequency Range 0.0 to 3000 MHz
View Details
KAT5010C-4×5 - KAT5010C-4×5 - KRYTAR, Inc.
Specs
Terminator Type End Launch Terminator
Frequency Range 0.0 to 50000 MHz
VSWR 1.50 to ? :1
View Details
50W 3GHz SMA Coaxial Termination - UIYCT50AS3 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type SMA; SMA
Frequency Range 3000 MHz
View Details
TM50-110M, GaAs MMIC DC to 110GHz 50? Termination - TM50-110M - Marki Microwave LLC
Specs
Frequency Range 0.0 to 110000 MHz
View Details