Anaren, Inc. Flanged Termination 800-50T-S

Description
Features: DC – 3 GHz 60 Watts AIN Ceramic Non-Nichrome Resistive Element Low VSWR 100% Tested
Description
Features: DC – 3 GHz 60 Watts AIN Ceramic Non-Nichrome Resistive Element Low VSWR 100% Tested

Suppliers

Company
Product
Description
Supplier Links
Flanged Termination - 800-50T-S - Anaren, Inc.
East Syracuse, NY, USA
Flanged Termination
800-50T-S
Flanged Termination 800-50T-S
Features: DC – 3 GHz 60 Watts AIN Ceramic Non-Nichrome Resistive Element Low VSWR 100% Tested

Features:

  • DC – 3 GHz
  • 60 Watts
  • AIN Ceramic
  • Non-Nichrome Resistive Element
  • Low VSWR
  • 100% Tested
Supplier's Site

Technical Specifications

  Anaren, Inc.
Product Category RF Terminations
Product Number 800-50T-S
Product Name Flanged Termination
Mounting / Packaging Flanged
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination - 5o21203N - 5o.com
Specs
Terminator Type Coaxial Terminator
Connector Type Type N; N
Frequency Range 0.0 to 3000 MHz
View Details
Coaxial Termination T2F - T2F - KRYTAR, Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type 3.5mm
Frequency Range 0.0 to 26500 MHz
View Details
25W 12.4GHz – Coaxial Termination - UIYCT25AS124 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type SMA; SMA
Frequency Range 12400 MHz
View Details
TM50-110M, GaAs MMIC DC to 110GHz 50? Termination - TM50-110M - Marki Microwave LLC
Specs
Frequency Range 0.0 to 110000 MHz
View Details