Anaren, Inc. AIR Antenna 66089-0806

Description
The 66089 series antennas are designed for quick connection to Anaren Integrated Radio modules, and have been certified to meet “intentional radiator†requirements for low power non-licensed devices (FCC, IC, and ETSI). The 66089 series antennas are intended for applications where an embedded antenna module is not practicalâ€"such a radio module mounted inside a shielded enclosure.
Datasheet
Description
The 66089 series antennas are designed for quick connection to Anaren Integrated Radio modules, and have been certified to meet “intentional radiator†requirements for low power non-licensed devices (FCC, IC, and ETSI). The 66089 series antennas are intended for applications where an embedded antenna module is not practicalâ€"such a radio module mounted inside a shielded enclosure.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIR Antenna - 66089-0806 - Anaren, Inc.
East Syracuse, NY, USA
AIR Antenna
66089-0806
AIR Antenna 66089-0806
The 66089 series antennas are designed for quick connection to Anaren Integrated Radio modules, and have been certified to meet “intentional radiator†requirements for low power non-licensed devices (FCC, IC, and ETSI). The 66089 series antennas are intended for applications where an embedded antenna module is not practicalâ€"such a radio module mounted inside a shielded enclosure.

The 66089 series antennas are designed for quick connection to Anaren Integrated Radio modules, and have been certified to meet “intentional radiator†requirements for low power non-licensed devices (FCC, IC, and ETSI). The 66089 series antennas are intended for applications where an embedded antenna module is not practicalâ€"such a radio module mounted inside a shielded enclosure.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas
66089-0806
Antennas 66089-0806
Antennas Antenna for 08C module

Antennas Antenna for 08C module

Buy Now Datasheet
Antenna, 66089, 6Mm, 866Mhz, U.fl; Antenna Type Anaren - 91T5762 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, 66089, 6Mm, 866Mhz, U.fl; Antenna Type Anaren
91T5762
Antenna, 66089, 6Mm, 866Mhz, U.fl; Antenna Type Anaren 91T5762
ANTENNA, 66089, 6MM, 866MHZ, U.FL; Antenna Type:-; Frequency Min:866MHz; Frequency Max:866MHz; Antenna Mounting:Cable; Gain:-; VSWR:1.7; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Omni; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

ANTENNA, 66089, 6MM, 866MHZ, U.FL; Antenna Type:-; Frequency Min:866MHz; Frequency Max:866MHz; Antenna Mounting:Cable; Gain:-; VSWR:1.7; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Omni; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Anaren, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Antennas Antennas Antennas
Product Number 66089-0806 66089-0806 91T5762
Product Name AIR Antenna Antennas Antenna, 66089, 6Mm, 866Mhz, U.fl; Antenna Type Anaren
Applications Designed for connection to Integrated Radio modules
Pattern Type Omni directional Omni directional
Primary Frequency Range 865000.0 to 868000.0 MHz 866.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - BB-YE240015 - Quarktwin Technology Ltd.
Specs
Applications Wi-Fi
Technology Type Yagi; Yagi
View Details
Monopole Rod Antenna - Model SAS-550-2B - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
3G 10dBi Fiberglass Antenna With N Male St. Connector - ET-WC10FG4-NMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 824.0 to 2690.0 MHz
Gain 10 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers