Anaren, Inc. Flanged Termination 60-50TPC

Description
Features: DC – 6.0 GHz 60 Watts BeO Ceramic Non-Nichrome Resistive Element Low VSWR 100% Tested
Description
Features: DC – 6.0 GHz 60 Watts BeO Ceramic Non-Nichrome Resistive Element Low VSWR 100% Tested

Suppliers

Company
Product
Description
Supplier Links
Flanged Termination - 60-50TPC - Anaren, Inc.
East Syracuse, NY, USA
Flanged Termination
60-50TPC
Flanged Termination 60-50TPC
Features: DC – 6.0 GHz 60 Watts BeO Ceramic Non-Nichrome Resistive Element Low VSWR 100% Tested

Features:

  • DC – 6.0 GHz
  • 60 Watts
  • BeO Ceramic
  • Non-Nichrome Resistive Element
  • Low VSWR
  • 100% Tested
Supplier's Site

Technical Specifications

  Anaren, Inc.
Product Category RF Terminations
Product Number 60-50TPC
Product Name Flanged Termination
Mounting / Packaging Flanged
Unlock Full Specs
to access all available technical data

Similar Products

10W 8GHz Coaxial Termination - UIYCT10AN8 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type N
Frequency Range 8000 MHz
View Details
Coaxial Termination - 5o213003N - 5o.com
Specs
Terminator Type Coaxial Terminator
Connector Type Type N; N
Frequency Range 0.0 to 3000 MHz
View Details
Terminations - NCT18K2 - kTB Solutions
Specs
Connector Type Type N; N
Frequency Range 0.0 to 18000 MHz
Power 200 watts
View Details
TF50-110M, GaAs MMIC DC to 110GHz 50? Termination - TF50-110M - Marki Microwave LLC
Specs
Frequency Range 0.0 to 110000 MHz
View Details