Anaren, Inc. RF Power Dividers/Splitters - 40287 40287

Description
Manufacturer: Anaren Win Source Part Number: 906744-40287 Features: RF Power Divider 4 GHz ~ 8 GHz Isolation (Min) 17dB, 14dB Return Loss Module Package: Tray Package: Module Part Status: Obsolete Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8517.70.0000
Request a Quote Datasheet
Description
Manufacturer: Anaren Win Source Part Number: 906744-40287 Features: RF Power Divider 4 GHz ~ 8 GHz Isolation (Min) 17dB, 14dB Return Loss Module Package: Tray Package: Module Part Status: Obsolete Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8517.70.0000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 40287 - 40287 - Win Source Electronics
Laguna Hills, CA, United States
RF Power Dividers/Splitters - 40287
40287
RF Power Dividers/Splitters - 40287 40287
Manufacturer: Anaren Win Source Part Number: 906744-40287 Features: RF Power Divider 4 GHz ~ 8 GHz Isolation (Min) 17dB, 14dB Return Loss Module Package: Tray Package: Module Part Status: Obsolete Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8517.70.0000

Manufacturer: Anaren
Win Source Part Number: 906744-40287
Features: RF Power Divider 4 GHz ~ 8 GHz Isolation (Min) 17dB, 14dB Return Loss Module
Package: Tray
Package: Module
Part Status: Obsolete
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8517.70.0000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number 40287
Product Name RF Power Dividers/Splitters - 40287
Unlock Full Specs
to access all available technical data

Similar Products

Tx & Rx Multicoupler - 5o2T8R452UB22 - 5o.com
Specs
0º Power Divider Division: 2-Way; 8-Way
Frequency 350000.00 to 520000.00 MHz
Insertion Loss 5.50 dB
View Details
Core & Wire 90° Hybrid, 104 - 340 MHz, 50Ω - ADQ-32W+ - Mini-Circuits
Specs
Divider / Combiner Type 90º Hybrid
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 104.00 to 340.00 MHz
View Details
5 suppliers
2-Way Power Dividers/Combiners - NPD2-300-1000 - kTB Solutions
Specs
0º Power Divider Division: 2-Way
Connectors Type N; N
Frequency 300.00 to 1000.00 MHz
View Details
RF Power Dividers/Splitters - 1761-PDW06089-TDKR-ND - DigiKey
Specs
0º Power Divider Division: 4-Way
Package Type / Form Factor SMD
Insertion Loss 1.00 dB
View Details
2 suppliers