Anaren, Inc. RF Directional Coupler - 1P603AS 1P603AS

Description
Manufacturer: Anaren Win Source Part Number: 761311-1P603AS Series: Xinger Packaging: Reel package Package: 4-SMD, No Lead Applications: General Power - Max: 25W Coupler Type: Standard Frequency: 2.3GHz ~ 2.7GHz Insertion Loss: 0.3dB Isolation: 20dB Family Name: 1P603AS Categories: RF/IF and RFID Introduction Date: June 07, 2013 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: Anaren Win Source Part Number: 761311-1P603AS Series: Xinger Packaging: Reel package Package: 4-SMD, No Lead Applications: General Power - Max: 25W Coupler Type: Standard Frequency: 2.3GHz ~ 2.7GHz Insertion Loss: 0.3dB Isolation: 20dB Family Name: 1P603AS Categories: RF/IF and RFID Introduction Date: June 07, 2013 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 1P603AS - 761311-1P603AS - Win Source Electronics
Laguna Hills, CA, United States
RF Directional Coupler - 1P603AS
761311-1P603AS
RF Directional Coupler - 1P603AS 761311-1P603AS
Manufacturer: Anaren Win Source Part Number: 761311-1P603AS Series: Xinger Packaging: Reel package Package: 4-SMD, No Lead Applications: General Power - Max: 25W Coupler Type: Standard Frequency: 2.3GHz ~ 2.7GHz Insertion Loss: 0.3dB Isolation: 20dB Family Name: 1P603AS Categories: RF/IF and RFID Introduction Date: June 07, 2013 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Anaren
Win Source Part Number: 761311-1P603AS
Series: Xinger
Packaging: Reel package
Package: 4-SMD, No Lead
Applications: General
Power - Max: 25W
Coupler Type: Standard
Frequency: 2.3GHz ~ 2.7GHz
Insertion Loss: 0.3dB
Isolation: 20dB
Family Name: 1P603AS
Categories: RF/IF and RFID
Introduction Date: June 07, 2013
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 761311-1P603AS
Product Name RF Directional Coupler - 1P603AS
Frequency 2.30E9 to 2.70E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-904 5315TC-904XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details