Anaren, Inc. Directional RF Coupler 1P510S

Description
Welcome to our Xinger®-brand Directional Coupler product line. Anaren's Xinger®-brand directional couplers offer you the lowest loss in the industry for their category. Our 10, 20, and 30 dB couplers are particularly suitable for power and frequency detection applications, as well as for VSWR monitoring in cases where tightly controlled couplers and low insertion loss is required; our 2-5 dB couplers are best for applications where minimal part-to-part variation is required, such as asymmetrical Doherty combiner applications. In all cases, Xinger-brand directonal couplers operate up to 6GHz, offer wideband frequency coverage, and are produced with an RoHS-compliant immersion tin finish.
Description
Welcome to our Xinger®-brand Directional Coupler product line. Anaren's Xinger®-brand directional couplers offer you the lowest loss in the industry for their category. Our 10, 20, and 30 dB couplers are particularly suitable for power and frequency detection applications, as well as for VSWR monitoring in cases where tightly controlled couplers and low insertion loss is required; our 2-5 dB couplers are best for applications where minimal part-to-part variation is required, such as asymmetrical Doherty combiner applications. In all cases, Xinger-brand directonal couplers operate up to 6GHz, offer wideband frequency coverage, and are produced with an RoHS-compliant immersion tin finish.

Suppliers

Company
Product
Description
Supplier Links
Directional RF Coupler - 1P510S - Anaren, Inc.
East Syracuse, NY, USA
Directional RF Coupler
1P510S
Directional RF Coupler 1P510S
Welcome to our Xinger®-brand Directional Coupler product line. Anaren's Xinger®-brand directional couplers offer you the lowest loss in the industry for their category. Our 10, 20, and 30 dB couplers are particularly suitable for power and frequency detection applications, as well as for VSWR monitoring in cases where tightly controlled couplers and low insertion loss is required; our 2-5 dB couplers are best for applications where minimal part-to-part variation is required, such as asymmetrical Doherty combiner applications. In all cases, Xinger-brand directonal couplers operate up to 6GHz, offer wideband frequency coverage, and are produced with an RoHS-compliant immersion tin finish.

Welcome to our Xinger®-brand Directional Coupler product line. Anaren's Xinger®-brand directional couplers offer you the lowest loss in the industry for their category. Our 10, 20, and 30 dB couplers are particularly suitable for power and frequency detection applications, as well as for VSWR monitoring in cases where tightly controlled couplers and low insertion loss is required; our 2-5 dB couplers are best for applications where minimal part-to-part variation is required, such as asymmetrical Doherty combiner applications. In all cases, Xinger-brand directonal couplers operate up to 6GHz, offer wideband frequency coverage, and are produced with an RoHS-compliant immersion tin finish.

Supplier's Site

Technical Specifications

  Anaren, Inc.
Product Category RF Couplers
Product Number 1P510S
Product Name Directional RF Coupler
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 50 ohms
Frequency Range 1700.00 to 2000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Signal Distribution: High Frequency Film Cards -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
Directional Couplers - WMC-0.5-2-6dB-S - Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 500.00 to 2000.00 MHz
View Details