TE Connectivity Data Bus Couplers CA8155-000

Description
Configuration Features Design : Without Internal Terminator Eyelet : Without Number of Stubs : 4 Other Cable Assembly Length : 6 M  [19.69 FT ] Product Type Features Cable Type : 10613 (Double Optimized Shield Cable) Coupler Type : Ultra-Lightweight In-Line Microcoupler Product Type : Data Bus Component
Request a Quote
Description
Configuration Features Design : Without Internal Terminator Eyelet : Without Number of Stubs : 4 Other Cable Assembly Length : 6 M  [19.69 FT ] Product Type Features Cable Type : 10613 (Double Optimized Shield Cable) Coupler Type : Ultra-Lightweight In-Line Microcoupler Product Type : Data Bus Component
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Bus Couplers - CA8155-000 - TE Connectivity
Berwyn, PA, United States
Data Bus Couplers
CA8155-000
Data Bus Couplers CA8155-000
Configuration Features Design : Without Internal Terminator Eyelet : Without Number of Stubs : 4 Other Cable Assembly Length : 6 M  [19.69 FT ] Product Type Features Cable Type : 10613 (Double Optimized Shield Cable) Coupler Type : Ultra-Lightweight In-Line Microcoupler Product Type : Data Bus Component

Configuration Features


  • Design : Without Internal Terminator
  • Eyelet : Without
  • Number of Stubs : 4

Other


  • Cable Assembly Length : 6 M  [19.69 FT ]

Product Type Features


  • Cable Type : 10613 (Double Optimized Shield Cable)
  • Coupler Type : Ultra-Lightweight In-Line Microcoupler
  • Product Type : Data Bus Component
Buy Now

Technical Specifications

  TE Connectivity
Product Category RF Couplers
Product Number CA8155-000
Product Name Data Bus Couplers
Unlock Full Specs
to access all available technical data

Similar Products

RF Plugs & Jacks - 1663572-3 - TE Connectivity
Specs
Package Type Plugin; Plug
Frequency Range 18000.00 MHz
View Details
RF Plugs & Jacks - 5-1634516-1 - TE Connectivity
Specs
Package Type Jack
Frequency Range 4000.00 MHz
View Details