Anaren, Inc. RF Directional Coupler - 1F1304-3S 1F1304-3S

Description
Manufacturer: Anaren Win Source Part Number: 051406-1F1304-3S Packaging: Reel - TR Coupler Type: Standard Frequency: 470MHz to 860MHz Insertion Loss: 0.4dB Isolation: 21dB Categories: RF/IF and RFID Status: Active Maximum Power Dissipation: 100W Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Anaren Win Source Part Number: 051406-1F1304-3S Packaging: Reel - TR Coupler Type: Standard Frequency: 470MHz to 860MHz Insertion Loss: 0.4dB Isolation: 21dB Categories: RF/IF and RFID Status: Active Maximum Power Dissipation: 100W Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 1F1304-3S - 051406-1F1304-3S - Win Source Electronics
Laguna Hills, CA, United States
RF Directional Coupler - 1F1304-3S
051406-1F1304-3S
RF Directional Coupler - 1F1304-3S 051406-1F1304-3S
Manufacturer: Anaren Win Source Part Number: 051406-1F1304-3S Packaging: Reel - TR Coupler Type: Standard Frequency: 470MHz to 860MHz Insertion Loss: 0.4dB Isolation: 21dB Categories: RF/IF and RFID Status: Active Maximum Power Dissipation: 100W Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Anaren
Win Source Part Number: 051406-1F1304-3S
Packaging: Reel - TR
Coupler Type: Standard
Frequency: 470MHz to 860MHz
Insertion Loss: 0.4dB
Isolation: 21dB
Categories: RF/IF and RFID
Status: Active
Maximum Power Dissipation: 100W
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 051406-1F1304-3S
Product Name RF Directional Coupler - 1F1304-3S
Frequency 4.70E8 to 8.60E8 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-415 5315TC-415XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details