Anaren, Inc. RF Directional Coupler - 10261-3 10261-3

Description
Manufacturer: Anaren Win Source Part Number: 905034-10261-3 Features: RF Directional Coupler Military 62.5MHz ~ 125MHz 3dB 600W Package: Tray Part Status: Obsolete Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8517.70.0000
Request a Quote Datasheet
Description
Manufacturer: Anaren Win Source Part Number: 905034-10261-3 Features: RF Directional Coupler Military 62.5MHz ~ 125MHz 3dB 600W Package: Tray Part Status: Obsolete Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8517.70.0000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 10261-3 - 905034-10261-3 - Win Source Electronics
Laguna Hills, CA, United States
RF Directional Coupler - 10261-3
905034-10261-3
RF Directional Coupler - 10261-3 905034-10261-3
Manufacturer: Anaren Win Source Part Number: 905034-10261-3 Features: RF Directional Coupler Military 62.5MHz ~ 125MHz 3dB 600W Package: Tray Part Status: Obsolete Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8517.70.0000

Manufacturer: Anaren
Win Source Part Number: 905034-10261-3
Features: RF Directional Coupler Military 62.5MHz ~ 125MHz 3dB 600W
Package: Tray
Part Status: Obsolete
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8517.70.0000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 905034-10261-3
Product Name RF Directional Coupler - 10261-3
Unlock Full Specs
to access all available technical data

Similar Products

ZXC Series Z-Axis RFID Transponder Coils - ZXC-116 ZXC-116XJLC - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details