IC REG LINEAR POS ADJ 20MA 6DFN
IC REG LINEAR POS ADJ 20MA 6DFN
Manufacturer: Analog Devices Inc.
Win Source Part Number: 924104-LT3008IDC#TRM
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Adjustable Output 20mA 6-DFN (2x2)
Package: 6-WFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: LT3008
Categories: Integrated Circuits (ICs)
Case / Package: 6-DFN (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 38 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: LT3008IDC#TRMPBFDKR,
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
LDO Voltage Regulators 3uA Iq, 20mA Low Dropout Linear Regulators
IC REG LINEAR POS ADJ 20MA 6DFN
Linear Voltage Regulator IC Positive Adjustable 1 Output 20mA 6-DFN (2x2)
Linear Voltage Regulator IC Positive Adjustable 1 Output 20mA 6-DFN (2x2)
Linear Voltage Regulator IC Positive Adjustable 1 Output 20mA 6-DFN (2x2)
Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Win Source Electronics | Richardson RFPD | VAST STOCK CO., LIMITED | LIXINC Electronics Co., Limited | DigiKey | |
---|---|---|---|---|---|---|---|
Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
Product Number | LT3008IDC#TRMPBF | LT3008IDC#TRMPBF | 924104-LT3008IDC#TRMPBF | LT3008IDCTRMPBF | LT3008IDC#TRMPBF | LT3008IDC#TRMPBF | LT3008IDC#TRMPBFCT-ND |
Product Name | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - PMIC - Voltage Regulators - Linear - LT3008IDC#TRMPBF | Voltage Regulator | LDO Voltage Regulators | Integrated Circuits | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
Special Features | Enable | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Reverse Voltage Protection; Input Overcurrent Protection | ||||
IOUT | 0.0200 amps | 0.0200 amps | 0.0200 amps | 0.0200 amps | |||
Output Voltage | 0.6000 volts | 0.6000 volts | 0.6000 to 44.5 volts | ||||
IQ | 6.00E-6 amps | 6.00E-6 amps | |||||
Output Polarity | Positive | Positive | Positive |