The A8583 is an automotive-grade, adjustable-frequency
The A8583 delivers efficient step-down conversion with a wide input voltage range (4.7V-36V) and up to 3.5A output current. Features current-mode control, adjustable switching frequency, and a comprehensive suite of protection features.
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings
Download Datasheet
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 16-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 16-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 16-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 1134838-A8583KLPTR-T
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 250kHz ~ 2.45MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 3.5A
Family Name: A8583KLP
Output Voltage: 0.8V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.allegromicro.com
Manufacturer Package: 16-eTSSOP-EP
Output Voltage MAX: 36V
Input Voltage MIN: 4.7V
Voltage Input MAX: 36V
Alternative Parts (Cross-Reference): LT8607IDC#PBF; LT8607EMSE#TRPBF; LT8612EUDE#PBF;
Introduction Date: March 25, 2011
Country of Origin: Philippines
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Switching Regulator, Current-mode, 6.45A, 2700kHz Switching Freq-Max, PDSO16, LEAD FREE, EIAJ, MO-153ABT, TSSOP-16 Product overview: A8583KLPTR-T from Allegro MicroSystems is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.45A, 2700kHz, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6.45A, 2700kHz, TSSOP, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-A8583KLPTR-T can be used for catalog matching and distributor lookup.
Switching Regulator, Current-mode, 6.45A, 2700kHz Switching Freq-Max, PDSO16
IC REG BUCK ADJ 3.5A 16TSSOP
IC REG BUCK ADJ 3.5A 16TSSOP
IC REG BUCK ADJ 3.5A 16TSSOP
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
| Allegro MicroSystems Inc. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | A8583KLPTR-T | 620-A8583KLPTR-TTR-ND | 1134838-A8583KLPTR-T | 739-A8583KLPTR-T | A8583KLPTR-T | A8583KLPTR-T | A8583KLPTR-T | A8583KLPTR-T | A8583KLPTR-T |
| Product Name | Automotive 2.4 Mhz, 3.5A Buck Regulator | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - A8583KLPTR-T | 6.45A 2700kHz TSSOP Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | |
| Package Type | Other; 16-Pin TSSOP | Other; "16-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | SSOP; Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad | Other; TSSOP | SSOP; Other; TSSOP-16 | Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad | SSOP | SSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) Exposed Pad | |
| Configuration / Function | Buck | Buck | Buck | ||||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||||
| Output Voltage | 0.8000 to 36 volts | 0.8000 volts | 36 volts | 0.8000 volts | 0.8000 volts | 0.8000 to 36 volts | |||
| IOUT | 3.5 amps | 3.5 amps | 3.5 amps | 3.5 amps | 3.5 amps | 3.5 amps | 3.5 amps |