DGTL ISO 5000VRMS 4CH GP 16SOIC
DGTL ISO 5KV 4CH GEN PURP 16SOIC
The ADuM240x and ADuM241x series from Analog Devices is a range of quad channel digital isolators incorporating Analog Devicesâ iCoupler® technology. Superior performance over optocouplers and other integrated coupler devices is offered through the combination of high speed CMOS and monolithic air core transformer technology in these isolation components.
Number of Channels = 4
Maximum Data Rate = 150Mbit/s
Package Type = SOIC W
Maximum Input Current = 14.9 mA
Isolation Voltage = 5 kVrms
Rise Time = 1ms
Number of Pins = 16
Mounting Type = Surface Mount
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +125°C
Delivery on production packaging - Tube. This product is non-returnable.
The ADuM240x and ADuM241x series from Analog Devices is a range of quad channel digital isolators incorporating Analog Devicesâ iCoupler® technology. Superior performance over optocouplers and other integrated coupler devices is offered through the combination of high speed CMOS and monolithic air core transformer technology in these isolation components.
Number of Channels = 4
Maximum Data Rate = 150Mbit/s
Package Type = SOIC W
Maximum Input Current = 14.9 mA
Isolation Voltage = 5 kVrms
Rise Time = 1ms
Number of Pins = 16
Mounting Type = Surface Mount
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +125°C
The ADuM240x and ADuM241x series from Analog Devices is a range of quad channel digital isolators incorporating Analog Devicesâ iCoupler® technology. Superior performance over optocouplers and other integrated coupler devices is offered through the combination of high speed CMOS and monolithic air core transformer technology in these isolation components.
Number of Channels = 4
Maximum Data Rate = 150Mbit/s
Package Type = SOIC W
Maximum Input Current = 14.9 mA
Isolation Voltage = 5 kVrms
Rise Time = 1ms
Number of Pins = 16
Mounting Type = Surface Mount
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +125°C
Manufacturer: Analog Devices Inc.
Win Source Part Number: 860576-ADUM242E0BRWZ
Series: iCoupler®
Operating Temperature Range: -40°C ~ 125°C
Features: General Purpose Digital Isolator 5000Vrms Channel 150Mbps 75kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Package: 16-SOIC (0.295", 7.50mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: ADUM242
Categories: Isolators
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 47
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | RS Components, Ltd. | Win Source Electronics | |
---|---|---|---|---|
Product Category | Signal Conditioners | Signal Conditioners | Signal Isolators | Signal Isolators |
Product Number | ADUM242E0BRWZ | 84-ADUM242E0BRWZ | 9235924P | 860576-ADUM242E0BRWZ |
Product Name | Isolators - Digital Isolators | DGTL ISO 5KV 4CH GEN PURP 16SOIC | Digital Isolators - ADUM242E0BRWZ | |
Signal Conditioning | SigIsol | SigIsol |