Qorvo DC-26.5 GHz (L, S, C, X, Ku, K Band) Low Phase Noise Amplifier CMD275

Description
Qorvo's CMD275 is a wideband GaAs MMIC low phase noise amplifier die that is ideally suited for military, space and communications systems. At 10 GHz the device delivers 16 dB of gain, a saturated output power of +20.5 dBm and a noise figure of 5.5 dB. Also with an input signal of 10 GHz the amplifier provides low phase noise performance of -165 dBc/Hz at 10 kHz offset. The CMD275 is a 50 ohm matched design which eliminates the need for RF port matching.
Request a Quote Datasheet
Description
Qorvo's CMD275 is a wideband GaAs MMIC low phase noise amplifier die that is ideally suited for military, space and communications systems. At 10 GHz the device delivers 16 dB of gain, a saturated output power of +20.5 dBm and a noise figure of 5.5 dB. Also with an input signal of 10 GHz the amplifier provides low phase noise performance of -165 dBc/Hz at 10 kHz offset. The CMD275 is a 50 ohm matched design which eliminates the need for RF port matching.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-26.5 GHz (L, S, C, X, Ku, K Band) Low Phase Noise Amplifier - CMD275 - Qorvo
Greensboro, NC, United States
DC-26.5 GHz (L, S, C, X, Ku, K Band) Low Phase Noise Amplifier
CMD275
DC-26.5 GHz (L, S, C, X, Ku, K Band) Low Phase Noise Amplifier CMD275
Qorvo's CMD275 is a wideband GaAs MMIC low phase noise amplifier die that is ideally suited for military, space and communications systems. At 10 GHz the device delivers 16 dB of gain, a saturated output power of +20.5 dBm and a noise figure of 5.5 dB. Also with an input signal of 10 GHz the amplifier provides low phase noise performance of -165 dBc/Hz at 10 kHz offset. The CMD275 is a 50 ohm matched design which eliminates the need for RF port matching.

Qorvo's CMD275 is a wideband GaAs MMIC low phase noise amplifier die that is ideally suited for military, space and communications systems. At 10 GHz the device delivers 16 dB of gain, a saturated output power of +20.5 dBm and a noise figure of 5.5 dB. Also with an input signal of 10 GHz the amplifier provides low phase noise performance of -165 dBc/Hz at 10 kHz offset. The CMD275 is a 50 ohm matched design which eliminates the need for RF port matching.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category Amplifier and Comparator Chips
Product Number CMD275
Product Name DC-26.5 GHz (L, S, C, X, Ku, K Band) Low Phase Noise Amplifier
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Video Amps and Modules - 2312-QPA3240-ND - DigiKey
Specs
Device Type Video / Wideband Amplifiers
Package Type SOT; SOT-115J
View Details
12GHZ Rf Amplifier - 860-NBB-300 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Package Type Reel - TR
View Details
5 - 1218 MHz 75 Ohm 25 dB CATV Amplifier - QPL7425 - Qorvo
Specs
Device Type Video / Wideband Amplifiers
Standards and Certifications RoHS
Package Type 16 pin QFN
View Details