The AD9250 is a dual, 14-bit ADC with sampling speeds of up to 250 MSPS. The AD9250 is designed to support communications applications where low cost, small size, wide bandwidth, and versatility are desired. The ADC cores feature a multistage, differential pipelined architecture with integrated output error correction logic. The ADC cores feature wide bandwidth inputs supporting a variety of user-selectable input ranges. An integrated voltage reference eases design considerations. A duty cycle stabilizer is provided to compensate for variations in the ADC clock duty cycle, allowing the converters to maintain excellent performance. The JESD204B high speed serial interface reduces board routing requirements and lowers pin count requirements for the receiving device. By default, the ADC output data is routed directly to the two JESD204B serial output lanes. These outputs are at CML voltage levels. Four modes support any combination of M = 1 or 2 (single or dual converters) and L = 1 or 2 (one or two lanes). For dual ADC mode, data can be sent through two lanes at the maximum sampling rate of 250 MSPS. However, if data is sent through one lane, a sampling rate of up to 125 MSPS is supported. Synchronization inputs (SYNCINB± and SYSREF±) are provided.
Analog Devices, AD9250BCPZ-250 - Data Converters - General Purpose ADCs
Delivery on production packaging - Punnet. This product is non-returnable.
Analog Devices, AD9250BCPZ-250 - Data Converters - General Purpose ADCs
Manufacturer: Analog Devices Inc.
Win Source Part Number: 1139024-AD9250BCPZ-2
Packaging: Tray
Mounting Style: SMD
Features: Simultaneous Sampling
Configuration: S/H-ADC
Number of Inputs: 2
Input Type: Differential
Architecture: Pipelined
Sampling Rate (Per Second): 250M
Data Interface: JESD204B
Number of A/D Converters: 2
Reference Type: Internal
Resolution: 14
Categories: Integrated Circuits
Supplier Device Package: 48-LFCSP-WQ (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.analog.com
Manufacturer Package: 48-WFQFN Exposed Pad, CSP
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Family Part Number: AD9250
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage , Analog: 1.7V ~ 1.9V
Supply Voltage , Digital: 1.7V ~ 1.9V
IC ADC 14BIT PIPELINED 48LFCSP
IC ADC 14BIT PIPELINED 48LFCSP
14 Bit Analog to Digital Converter 2 Input 2 Pipelined 48-LFCSP (7x7)
ADC, Flash Method, 14-Bit, 2 Channel, Serial Access, CMOS
Richardson RFPD | RS Components, Ltd. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Rochester Electronics | |
---|---|---|---|---|---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | AD9250BCPZ-250 | 8049741P | 1139024-AD9250BCPZ-250 | AD9250BCPZ-250 | AD9250BCPZ-250 | AD9250BCPZ-250 | AD9250BCPZ-250 |
Product Name | Converter - ADC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9250BCPZ-250 | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | ||
Resolution | 14 bits | 14 bits | 14 bits | ||||
Sample Rate | 250000 kSamples/Sec | 250000 kSamples/Sec | 250000 kSamples/Sec | 250000 kSamples/Sec | |||
Interface Type | Parallel | JESD204B | JESD204B | Serial | |||
Package Type | LFCSP | 48-WFQFN Exposed Pad, CSP | 48-WFQFN Exposed Pad, CSP | CSP; LFCSP48 | |||
Pins | 48 |