Product Details
The AD9236 is a monolithic, single 3V supply, 12-bit, 80 MSPS analog-to-digital converter with a high performance sample-and-hold (SHA) amplifier and voltage reference. The AD9236 uses a multi-stage differential pipelined architecture with output error correction logic to provide 12-bit accuracy at 80 MSPS data rates and guarantee no missing codes over the full operating temperature range.
The wide bandwidth, truly differential SHA allows for a variety of user-selectable input ranges and offsets including single-ended applications. It is suitable for multiplexed systems that switch full-scale voltage levels in successive channels and for sampling single-channel inputs at frequencies well beyond the Nyquist rate. With power savings over previously available ADCs, the AD9236 is suitable for applications in communications, imaging, and medical ultrasound.
A single-ended clock input is used to control all internal conversion cycles. A duty cycle stabilizer (DCS) compensates for wide variations in the clock duty cycle while maintaining excellent performance. The digital output data is presented in straight binary or twos complement formats. An out-of-range (OTR) signal indicates an overflow condition, which can be used with the most significant bit to determine low or high overflow.
Fabricated on an advanced CMOS process, the AD9236 is available in a 28-lead TSSOP and a 32-lead LFCSP and is specified over the industrial temperature range (-40°C to +85°C).
Analog Devices, AD9236BCPZ-80 - Data Converters - General Purpose ADCs
Delivery on production packaging - Punnet. This product is non-returnable.
Analog Devices, AD9236BCPZ-80 - Data Converters - General Purpose ADCs
Analog Devices, AD9236BCPZ-80 - Data Converters - General Purpose ADCs
The AD9236 is a monolithic, single 3V supply, 12-bit, 80 MSPS analog-to-digital converter with a high performance sample-and-hold (SHA) amplifier and voltage reference. The AD9236 uses a multi-stage differential pipelined architecture with output error correction logic to provide 12-bit accuracy at 80 MSPS data rates and guarantee no missing codes over the full operating temperature range.The wide bandwidth, truly differential SHA allows for a variety of user-selectable input ranges and offsets including single-ended applications. It is suitable for multiplexed systems that switch full-scale voltage levels in successive channels and for sampling single-channel inputs at frequencies well beyond the Nyquist rate. With power savings over previously available ADCs, the AD9236 is suitable for applications in communications, imaging, and medical ultrasound.A single-ended clock input is used to control all internal conversion cycles. A duty cycle stabilizer (DCS) compensates for wide variations in the clock duty cycle while maintaining excellent performance. The digital output data is presented in straight binary or twos complement formats. An out-of-range (OTR) signal indicates an overflow condition, which can be used with the most significant bit to determine low or high overflow.Fabricated on an advanced CMOS process, the AD9236 is available in a 28-lead TSSOP and a 32-lead LFCSP and is specified over the industrial temperature range (-40°C to +85°C).
ADC, Flash Method, 12-Bit, 1 Channel, Parallel, Word Access, CMOS
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-LFCSP-WQ (5x5)
IC ADC 12BIT PIPELINED 32LFCSP
Manufacturer: Analog Devices Inc.
Win Source Part Number: 1139006-AD9236BCPZ-8
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 32-WFQFN Exposed Pad, CSP
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 2.7 V ~ 3.6 V
Input Type: Differential, Single Ended
Architecture: Pipelined
Data Interface: Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 2.25 V ~ 3.6 V
Resolution: 12
Number of Converters: 1
Family Name: AD9236
Categories: Integrated Circuits (ICs)
Sampling Rate: 80M
Manufacturer Homepage: www.analog.com
Manufacturer Package: 32-LFCSP-WQ (5x5)
Alternative Parts (Cross-Reference): MAX1420CCM-D+; MAX1420CCM+TD; MAX1420CCM+;
Introduction Date: May 03, 2002
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
IC ADC 12BIT PIPELINED 32LFCSP
Analog Devices, Inc. | RS Components, Ltd. | Richardson RFPD | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Win Source Electronics | Lingto Electronic Limited | |
---|---|---|---|---|---|---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | AD9236BCPZ-80 | 8049738P | AD9236BCPZ-80 | AD9236BCPZ-80 | AD9236BCPZ-80 | AD9236BCPZ-80 | 1139006-AD9236BCPZ-80 | AD9236BCPZ-80 |
Product Name | 12-Bit, 80 MSPS, 3 V A/D Converter | Converter - ADC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9236BCPZ-80 | Data Acquisition - Analog to Digital Converters (ADC) | ||
Interface Type | Parallel | Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | |||
Package Type | TSSOP; LFCSP | LFCSP | CSP | CSP; LFCSP32 | 32-WFQFN Exposed Pad, CSP | 32-WFQFN Exposed Pad, CSP | ||
Pins | 32 | 32 | ||||||
Resolution | 12 bits | 12 bits | 12 bits | 12 bits | ||||
Dissipation | 411 milliwatts |