IC ADC 10BIT PIPELINED 64LFCSP
ADC, Flash Method, 10-Bit, 8 Channel, Serial Access, CMOS
10 Bit Analog to Digital Converter 8 Input 8 Pipelined 64-LFCSP-VQ (9x9)
Manufacturer: Analog Devices Inc.
Win Source Part Number: 1138960-AD9212ABCPZ-
Packaging: Tray
Mounting Style: SMD
Features: Simultaneous Sampling
Configuration: S/H-ADC
Number of Inputs: 8
Input Type: Differential, Single Ended
Architecture: Pipelined
Sampling Rate (Per Second): 40M
Data Interface: LVDS - Serial
Number of A/D Converters: 8
Reference Type: Internal
Resolution: 10
Categories: Integrated Circuits
Supplier Device Package: 64-LFCSP-VQ (9x9)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.analog.com
Manufacturer Package: 64-VFQFN Exposed Pad, CSP
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Family Part Number: AD9212
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage , Analog: 1.7V ~ 1.9V
Supply Voltage , Digital: 1.7V ~ 1.9V
ADC Octal 40Msps 10-bit 64-Pin LFCSP - Data Converters - General Purpose ADCs
ADC Octal 40Msps 10-bit 64-Pin LFCSP - Data Converters - General Purpose ADCs
Delivery on production packaging - Punnet. This product is non-returnable.
ADC Octal 40Msps 10-bit 64-Pin LFCSP - Data Converters - General Purpose ADCs
IC ADC 10BIT PIPELINED 64LFCSP
The AD9212 is an octal, 10-bit, 40 MSPS/65 MSPS ADC with an on-chip sample-and-hold circuit designed for low cost, low power,small size, and ease of use. Operating at a conversion rate of up to 65 MSPS, it is optimized for outstanding dynamic performance and low power in applications where a small package size is critical.The ADC requires a single 1.8 V power supply and LVPECL-/ CMOS-/LVDS-compatibl
Product Highlights
Lingto Electronic Limited | Rochester Electronics | Quarktwin Technology Ltd. | Win Source Electronics | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Richardson RFPD | |
---|---|---|---|---|---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | AD9212ABCPZ-40 | AD9212ABCPZ-40 | AD9212ABCPZ-40 | 1138960-AD9212ABCPZ-40 | 8778899 | AD9212ABCPZ-40 | AD9212ABCPZ-40 |
Product Name | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Hard To Find - AD9212ABCPZ-40 | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Converter - ADC | ||
Interface Type | Serial; LVDS - Serial | Serial | Serial | Serial; LVDS - Serial | Serial | ||
Package Type | CSP; LFCSP64 | 64-VFQFN Exposed Pad, CSP | LFCSP | 64-VFQFN Exposed Pad, CSP | |||
Packing Method | Tray | Tray | Tray | Tray; Tray | |||
Resolution | 10 bits | 10 bits | |||||
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |