Data Device Corporation (DDC) 16-Bit R/D-Monolithic Converter (SDC) RD-19230

Description
The RD-19230 is a small and versatile, low cost, state-of-the-art 16-bit monolithic Resolver-to-Digital Converter. This single chip converter offers programmable features such as resolution, bandwidth, velocity output scaling and encoder emulation. Compact and reliable, DDC’s RD Series resolver-to-digital converters offer low cost off-the-shelf solutions for today's motion feedback applications. These cost-effective converters offer versatile performance with a small footprint and a temperature range able to support a wide array of applications. Key Features Accuracy: 1 Arc Minute Programmabe Resolution: 10, 12, 14, 16 Bits Internal Synthesized Reference Up to 45 Degree Phase Shift Correction +5 Volt Only Option Dual Bandwith Programmable Tracking Rate (to 1152 rps) A Quad B Encoder Emulation Package: 13.2 mm 64 pin Quad Flat Pack Benefits Small Footprint Single Chip Converter Programmable Bandwidth and Velocity Output Scalable to Your Application Needs Encoder Emulation to Replace an Encoder with a Rugged Resolver Accepts LVDT and RVDT Inputs Reduces Risk and In-House Resources Faster Time to Market
Description
The RD-19230 is a small and versatile, low cost, state-of-the-art 16-bit monolithic Resolver-to-Digital Converter. This single chip converter offers programmable features such as resolution, bandwidth, velocity output scaling and encoder emulation. Compact and reliable, DDC’s RD Series resolver-to-digital converters offer low cost off-the-shelf solutions for today's motion feedback applications. These cost-effective converters offer versatile performance with a small footprint and a temperature range able to support a wide array of applications. Key Features Accuracy: 1 Arc Minute Programmabe Resolution: 10, 12, 14, 16 Bits Internal Synthesized Reference Up to 45 Degree Phase Shift Correction +5 Volt Only Option Dual Bandwith Programmable Tracking Rate (to 1152 rps) A Quad B Encoder Emulation Package: 13.2 mm 64 pin Quad Flat Pack Benefits Small Footprint Single Chip Converter Programmable Bandwidth and Velocity Output Scalable to Your Application Needs Encoder Emulation to Replace an Encoder with a Rugged Resolver Accepts LVDT and RVDT Inputs Reduces Risk and In-House Resources Faster Time to Market

Suppliers

Company
Product
Description
Supplier Links
16-Bit R/D-Monolithic Converter (SDC) - RD-19230 - Data Device Corporation (DDC)
Bohemia, NY, USA
16-Bit R/D-Monolithic Converter (SDC)
RD-19230
16-Bit R/D-Monolithic Converter (SDC) RD-19230
The RD-19230 is a small and versatile, low cost, state-of-the-art 16-bit monolithic Resolver-to-Digital Converter. This single chip converter offers programmable features such as resolution, bandwidth, velocity output scaling and encoder emulation. Compact and reliable, DDC’s RD Series resolver-to-digital converters offer low cost off-the-shelf solutions for today's motion feedback applications. These cost-effective converters offer versatile performance with a small footprint and a temperature range able to support a wide array of applications. Key Features Accuracy: 1 Arc Minute Programmabe Resolution: 10, 12, 14, 16 Bits Internal Synthesized Reference Up to 45 Degree Phase Shift Correction +5 Volt Only Option Dual Bandwith Programmable Tracking Rate (to 1152 rps) A Quad B Encoder Emulation Package: 13.2 mm 64 pin Quad Flat Pack Benefits Small Footprint Single Chip Converter Programmable Bandwidth and Velocity Output Scalable to Your Application Needs Encoder Emulation to Replace an Encoder with a Rugged Resolver Accepts LVDT and RVDT Inputs Reduces Risk and In-House Resources Faster Time to Market

The RD-19230 is a small and versatile, low cost, state-of-the-art 16-bit monolithic Resolver-to-Digital Converter. This single chip converter offers programmable features such as resolution, bandwidth, velocity output scaling and encoder emulation.

Compact and reliable, DDC’s RD Series resolver-to-digital converters offer low cost off-the-shelf solutions for today's motion feedback applications. These cost-effective converters offer versatile performance with a small footprint and a temperature range able to support a wide array of applications.

Key Features

  • Accuracy: 1 Arc Minute
  • Programmabe Resolution: 10, 12, 14, 16 Bits
  • Internal Synthesized Reference
    • Up to 45 Degree Phase Shift Correction
  • +5 Volt Only Option
  • Dual Bandwith
  • Programmable Tracking Rate (to 1152 rps)
  • A Quad B Encoder Emulation
  • Package: 13.2 mm 64 pin Quad Flat Pack

Benefits

  • Small Footprint
  • Single Chip Converter
  • Programmable Bandwidth and Velocity
  • Output
  • Scalable to Your Application Needs
  • Encoder Emulation to Replace an Encoder with a Rugged Resolver
  • Accepts LVDT and RVDT Inputs
  • Reduces Risk and In-House Resources
  • Faster Time to Market
Supplier's Site

Technical Specifications

  Data Device Corporation (DDC)
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number RD-19230
Product Name 16-Bit R/D-Monolithic Converter (SDC)
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

ADC08D1520 Low Power, 8-Bit, Dual 1.5 GSPS or Single 3.0 GSPS A/D Converter - ADC08D1520CIYB/NOPB - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type HLQFP
Screening Level Catalog
View Details
7 suppliers
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - 1265256-SI8901B-A01-GSR - Win Source Electronics
Specs
Interface Type I2C; I2C
Package Type SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Resolver-to-Digital Converter - RD-19242 - Data Device Corporation (DDC)
Data Device Corporation (DDC)
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details