ROHM's general purpose BA10358 and BA10324A models, along with its BA2904 and BA2902 high reliability units, feature high gain and built-in phase compensation and integrate 2 or 4 circuits on a single chip. Additional features include a wide operating voltage range of 3V to 32V (single power supply use) and low current consumption, making them ideal for a broad number of applications. The BA3404 in particular delivers faster speeds while reducing crossover distortion compared with the BA10358 and BA2904 models.
ROHM's general purpose BA10358 and BA10324A models, along with its BA2904 and BA2902 high reliability units, feature high gain and built-in phase compensation and integrate 2 or 4 circuits on a single chip. Additional features include a wide operating voltage range of 3V to 32V (single power supply use) and low current consumption, making them ideal for a broad number of applications. The BA3404 in particular delivers faster speeds while reducing crossover distortion compared with the BA10358 and BA2904 models.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1151050-BA2904FVM
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | Win Source Electronics | |
---|---|---|---|
Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
Product Number | BA2904FVM | BA2904FVM | 1151050-BA2904FVM |
Product Name | Standard Ground Sense Operational Amplifier | Standard Ground Sense Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BA2904FVM |
Standards | RoHS | RoHS | |
Closed-Loop Gain (AVCL) | 100 V/V | 100 V/V | |
Supply Voltage (VS) | 3 to 36 volts | 2 to 36 volts | |
Source Current (IS) | 0.7000 milliamps | 0.6000 milliamps | |
VOS | 7 millivolts | 7 millivolts |